Matexcel Datasheets for Cobalt and Cobalt Alloys
Cobalt and cobalt alloys are non-ferrous metals with high strength and toughness, excellent high temperature strength and resistance, and good corrosion resistance.
Cobalt and Cobalt Alloys: Learn more
| Product Name | Notes |
|---|---|
| Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-45μm; 15-53μm; | |
| Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-53μm; 45-105μm... | |
| Storage: Store at room temperature Components: Co: 10%, Cr: 4%, WC: 86% Product overview: WC-Co10Cr4 is a high-hardness tungsten-based coating powder, which adopts agglomeration and sintering process. Size: 15-45µm | |
| Storage: Store at room temperature Purity: 0.995 Size: <44um | |
| Storage: Store at room temperature Purity: 0.9999 Size: 325mesh |