Matexcel Multilayer Graphene (10 mm x 10 mm) GRA-250

Description
Coverage: >95% · Number of graphene layers: 2 or 3 · Thickness (theoretical): - 2 layer: 0.69 nm - 3 layer: 1.035 nm · Sheet resistance: - 2 layer: 188±3 Ohms/sq (1cm x 1cm) - 3 layer: 126±6 Ohms/sq (1cm x 1cm) · Grain size: Up to 20 μm Application: Our Graphene Oxide is subjected to a rigorous QC in order to ensure a high quality and reproducibility. · Transparent conductors in OLEDs, LEDs, solar cells, etc. · Graphene transistors and electronic applications
Datasheet
Description
Coverage: >95% · Number of graphene layers: 2 or 3 · Thickness (theoretical): - 2 layer: 0.69 nm - 3 layer: 1.035 nm · Sheet resistance: - 2 layer: 188±3 Ohms/sq (1cm x 1cm) - 3 layer: 126±6 Ohms/sq (1cm x 1cm) · Grain size: Up to 20 μm Application: Our Graphene Oxide is subjected to a rigorous QC in order to ensure a high quality and reproducibility. · Transparent conductors in OLEDs, LEDs, solar cells, etc. · Graphene transistors and electronic applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Graphene (10 mm x 10 mm) - GRA-250 - Matexcel
Shirley, NY, United States
Multilayer Graphene (10 mm x 10 mm)
GRA-250
Multilayer Graphene (10 mm x 10 mm) GRA-250
Coverage: >95% · Number of graphene layers: 2 or 3 · Thickness (theoretical): - 2 layer: 0.69 nm - 3 layer: 1.035 nm · Sheet resistance: - 2 layer: 188±3 Ohms/sq (1cm x 1cm) - 3 layer: 126±6 Ohms/sq (1cm x 1cm) · Grain size: Up to 20 μm Application: Our Graphene Oxide is subjected to a rigorous QC in order to ensure a high quality and reproducibility. · Transparent conductors in OLEDs, LEDs, solar cells, etc. · Graphene transistors and electronic applications

Coverage: >95%
· Number of graphene layers: 2 or 3
· Thickness (theoretical):
- 2 layer: 0.69 nm
- 3 layer: 1.035 nm
· Sheet resistance:
- 2 layer: 188±3 Ohms/sq (1cm x 1cm)
- 3 layer: 126±6 Ohms/sq (1cm x 1cm)
· Grain size: Up to 20 μm

Application:

Our Graphene Oxide is subjected to a rigorous QC in order to ensure a high quality and reproducibility.
· Transparent conductors in OLEDs, LEDs, solar cells, etc.
· Graphene transistors and electronic applications

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-250
Product Name Multilayer Graphene (10 mm x 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramic Thermal Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications LED Board Thermal Interface Material
Performance Features preferential heat-transfer path
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details