Matexcel Graphene on Aluminum Foil GRA-210

Description
Properties of graphene coating: Average Thickness: 3.5nm Lateral Size of individual graphene flakes: 5-10μm The flakes coat the surface to form a conductive layer Properties of aluminum foil: Thickness: 16μm Electrical Resistivity- 4.5x10-6 Ω.cm In the lithium ion battery industry -- which includes mobile phones, notebooks, hybrid electric vehicles, etc -- aluminium foil coated with graphite, carbon black, or carbon nanotubes is used as a positive electrode's electron collector. When coated with graphene, the aluminium foil has significantly improved electrical resistivity; aluminum foil coated with graphene is 4.5x10-6 Ω.cm, whereas foil coated with carbon black is 7x10-6 Ω.cm.
Datasheet
Description
Properties of graphene coating: Average Thickness: 3.5nm Lateral Size of individual graphene flakes: 5-10μm The flakes coat the surface to form a conductive layer Properties of aluminum foil: Thickness: 16μm Electrical Resistivity- 4.5x10-6 Ω.cm In the lithium ion battery industry -- which includes mobile phones, notebooks, hybrid electric vehicles, etc -- aluminium foil coated with graphite, carbon black, or carbon nanotubes is used as a positive electrode's electron collector. When coated with graphene, the aluminium foil has significantly improved electrical resistivity; aluminum foil coated with graphene is 4.5x10-6 Ω.cm, whereas foil coated with carbon black is 7x10-6 Ω.cm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene on Aluminum Foil - GRA-210 - Matexcel
Shirley, NY, United States
Graphene on Aluminum Foil
GRA-210
Graphene on Aluminum Foil GRA-210
Properties of graphene coating: Average Thickness: 3.5nm Lateral Size of individual graphene flakes: 5-10μm The flakes coat the surface to form a conductive layer Properties of aluminum foil: Thickness: 16μm Electrical Resistivity- 4.5x10-6 Ω.cm In the lithium ion battery industry -- which includes mobile phones, notebooks, hybrid electric vehicles, etc -- aluminium foil coated with graphite, carbon black, or carbon nanotubes is used as a positive electrode's electron collector. When coated with graphene, the aluminium foil has significantly improved electrical resistivity; aluminum foil coated with graphene is 4.5x10-6 Ω.cm, whereas foil coated with carbon black is 7x10-6 Ω.cm.

Properties of graphene coating:
Average Thickness: 3.5nm
Lateral Size of individual graphene flakes: 5-10μm
The flakes coat the surface to form a conductive layer
Properties of aluminum foil:
Thickness: 16μm
Electrical Resistivity- 4.5x10-6 Ω.cm
In the lithium ion battery industry -- which includes mobile phones, notebooks, hybrid electric vehicles, etc -- aluminium foil coated with graphite, carbon black, or carbon nanotubes is used as a positive electrode's electron collector. When coated with graphene, the aluminium foil has significantly improved electrical resistivity; aluminum foil coated with graphene is 4.5x10-6 Ω.cm, whereas foil coated with carbon black is 7x10-6 Ω.cm.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-210
Product Name Graphene on Aluminum Foil
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Circular machining of machinable ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Performance Features Machinable ceramic
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details