Matexcel Nanodiamond Fluids, 5% (N-methyl-2-pyrrolidone colloid) NDN-257

Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: additive For textiles, resins, plastics, inks, sensors Purity: >99% Concentration: 0.05 CAS Number: 7782-40-3 Size: 3.5-6.0 nm
Datasheet
Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: additive For textiles, resins, plastics, inks, sensors Purity: >99% Concentration: 0.05 CAS Number: 7782-40-3 Size: 3.5-6.0 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nanodiamond Fluids, 5% (N-methyl-2-pyrrolidone colloid) - NDN-257 - Matexcel
Shirley, NY, United States
Nanodiamond Fluids, 5% (N-methyl-2-pyrrolidone colloid)
NDN-257
Nanodiamond Fluids, 5% (N-methyl-2-pyrrolidone colloid) NDN-257
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: additive For textiles, resins, plastics, inks, sensors Purity: >99% Concentration: 0.05 CAS Number: 7782-40-3 Size: 3.5-6.0 nm

Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering.

Source: Synthesis

Storage: Store at room temperature.

Application: additive For textiles, resins, plastics, inks, sensors

Purity: >99%

Concentration: 0.05

CAS Number: 7782-40-3

Size: 3.5-6.0 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NDN-257
Product Name Nanodiamond Fluids, 5% (N-methyl-2-pyrrolidone colloid)
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Analytical Instruments Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications analytical and medical industries
Performance Features Electrical Insulation Requirements
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details