Matexcel Willemite (Zn2SiO4) Powder, 0-80μm CER-0097

Description
Storage: Store at room temperature Purity: >98% Size: 0-80μm
Datasheet
Description
Storage: Store at room temperature Purity: >98% Size: 0-80μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willemite (Zn2SiO4) Powder, 0-80μm - CER-0097 - Matexcel
Shirley, NY, United States
Willemite (Zn2SiO4) Powder, 0-80μm
CER-0097
Willemite (Zn2SiO4) Powder, 0-80μm CER-0097
Storage: Store at room temperature Purity: >98% Size: 0-80μm

Storage: Store at room temperature

Purity: >98%

Size: 0-80μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0097
Product Name Willemite (Zn2SiO4) Powder, 0-80μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Zirconia ceramic insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details