Matexcel Nanodiamond Powder Additive (to epoxy resins) NDN-263

Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: Nanodiamond additive to phenol & other compatible epoxy resins such as EP 502 Purity: >99% CAS Number: 7782-40-3
Datasheet
Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: Nanodiamond additive to phenol & other compatible epoxy resins such as EP 502 Purity: >99% CAS Number: 7782-40-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nanodiamond Powder Additive (to epoxy resins) - NDN-263 - Matexcel
Shirley, NY, United States
Nanodiamond Powder Additive (to epoxy resins)
NDN-263
Nanodiamond Powder Additive (to epoxy resins) NDN-263
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: Nanodiamond additive to phenol & other compatible epoxy resins such as EP 502 Purity: >99% CAS Number: 7782-40-3

Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering.

Source: Synthesis

Storage: Store at room temperature.

Application: Nanodiamond additive to phenol & other compatible epoxy resins such as EP 502

Purity: >99%

CAS Number: 7782-40-3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NDN-263
Product Name Nanodiamond Powder Additive (to epoxy resins)
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Silicon Nitride Ceramic Washers-Wear-resistant Washers -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details