Matexcel Highly Concentrated Graphene Oxide GRA-236

Description
Composition: Carbon (≥ 46%), Oxygen (≤ 46%) Flake size: 0.5-5 microns Thickness: 1 atomic layer - at least 60%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Composition: Carbon (≥ 46%), Oxygen (≤ 46%) Flake size: 0.5-5 microns Thickness: 1 atomic layer - at least 60%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Concentrated Graphene Oxide - GRA-236 - Matexcel
Shirley, NY, United States
Highly Concentrated Graphene Oxide
GRA-236
Highly Concentrated Graphene Oxide GRA-236
Composition: Carbon (≥ 46%), Oxygen (≤ 46%) Flake size: 0.5-5 microns Thickness: 1 atomic layer - at least 60%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Composition: Carbon (≥ 46%), Oxygen (≤ 46%)
Flake size: 0.5-5 microns
Thickness: 1 atomic layer - at least 60%.
Color:Brown

Application:

Graphene-polymer composite materials
Ultrastrong graphene oxide paper
Transparent conductive coatings
Solar cells
Supercapacitors
Support for metaliic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-236
Product Name Highly Concentrated Graphene Oxide
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical; Scientific Research
Performance Features High corrosion resistance to the acid and the alkali
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details