Matexcel Capacitance Type Graphene GRA-357

Description
Carbon content: ~77wt% Oxygen content: ~20wt% Sulfur content: ~<1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~470 Tap density(g/L): ~7.7 Electric conductivity(S/m): ~300
Datasheet
Description
Carbon content: ~77wt% Oxygen content: ~20wt% Sulfur content: ~<1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~470 Tap density(g/L): ~7.7 Electric conductivity(S/m): ~300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Type Graphene - GRA-357 - Matexcel
Shirley, NY, United States
Capacitance Type Graphene
GRA-357
Capacitance Type Graphene GRA-357
Carbon content: ~77wt% Oxygen content: ~20wt% Sulfur content: ~<1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~470 Tap density(g/L): ~7.7 Electric conductivity(S/m): ~300

Carbon content: ~77wt%
Oxygen content: ~20wt%
Sulfur content: ~<1wt%
Thickness: ~4nm
Monolayer diameter: 0.5-10μm
BET(m2/g): ~470
Tap density(g/L): ~7.7
Electric conductivity(S/m): ~300

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-357
Product Name Capacitance Type Graphene
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Ceramic Focus Rings -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
View Details
Machinable ceramic parts precision machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Performance Features Machinable ceramic
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details