Matexcel SSZ-13 Molecular Sieve MoS-016

Description
SSZ-13 has good thermal stability and can be used as a carrier for adsorbents or catalysts, such as air purifiers, automobile exhaust catalysts, etc. At the same time, SSZ-13 also has cation exchange and acidity tunability, so it has good catalytic performance for various reaction processes, such as methanol to light olefins (MTO), olefin and aromatic hydrocarbon structure reaction, and catalytic cracking of hydrocarbon compounds. and hydrocracking. Product overview: Particle size: <12>Specific surface area: >500m2/g Si/Al ratio (SiO2/Al2O3): 19~21 CuO content: 3~3.3%
Datasheet
Description
SSZ-13 has good thermal stability and can be used as a carrier for adsorbents or catalysts, such as air purifiers, automobile exhaust catalysts, etc. At the same time, SSZ-13 also has cation exchange and acidity tunability, so it has good catalytic performance for various reaction processes, such as methanol to light olefins (MTO), olefin and aromatic hydrocarbon structure reaction, and catalytic cracking of hydrocarbon compounds. and hydrocracking. Product overview: Particle size: <12>Specific surface area: >500m2/g Si/Al ratio (SiO2/Al2O3): 19~21 CuO content: 3~3.3%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSZ-13 Molecular Sieve - MoS-016 - Matexcel
Shirley, NY, United States
SSZ-13 Molecular Sieve
MoS-016
SSZ-13 Molecular Sieve MoS-016
SSZ-13 has good thermal stability and can be used as a carrier for adsorbents or catalysts, such as air purifiers, automobile exhaust catalysts, etc. At the same time, SSZ-13 also has cation exchange and acidity tunability, so it has good catalytic performance for various reaction processes, such as methanol to light olefins (MTO), olefin and aromatic hydrocarbon structure reaction, and catalytic cracking of hydrocarbon compounds. and hydrocracking. Product overview: Particle size: <12>Specific surface area: >500m2/g Si/Al ratio (SiO2/Al2O3): 19~21 CuO content: 3~3.3%

SSZ-13 has good thermal stability and can be used as a carrier for adsorbents or catalysts, such as air purifiers, automobile exhaust catalysts, etc. At the same time, SSZ-13 also has cation exchange and acidity tunability, so it has good catalytic performance for various reaction processes, such as methanol to light olefins (MTO), olefin and aromatic hydrocarbon structure reaction, and catalytic cracking of hydrocarbon compounds. and hydrocracking.

Product overview:

Particle size: <12>Specific surface area: >500m2/g
Si/Al ratio (SiO2/Al2O3): 19~21
CuO content: 3~3.3%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-016
Product Name SSZ-13 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form KilnFurniture; Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Magnesium stabilized zirconia Wear-resistant Block -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Block
Thermal Conductivity 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details