Matexcel KIT-6 Molecular Sieve MoS-019

Description
KIT-6 has unique structure of bicontinuous cubic mesostructured with Ia3d symmetry and an interpenetrating cylindrical pore system, which makes iy suitable for lots of applicatons such as integrated chromatography ahd gas sensing device. Product overview: BET Surface area (m2 g-1): 780 Pore size (nm) : 4~10 Pore volume(cm3 g-1): 0.80
Datasheet
Description
KIT-6 has unique structure of bicontinuous cubic mesostructured with Ia3d symmetry and an interpenetrating cylindrical pore system, which makes iy suitable for lots of applicatons such as integrated chromatography ahd gas sensing device. Product overview: BET Surface area (m2 g-1): 780 Pore size (nm) : 4~10 Pore volume(cm3 g-1): 0.80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT-6 Molecular Sieve - MoS-019 - Matexcel
Shirley, NY, United States
KIT-6 Molecular Sieve
MoS-019
KIT-6 Molecular Sieve MoS-019
KIT-6 has unique structure of bicontinuous cubic mesostructured with Ia3d symmetry and an interpenetrating cylindrical pore system, which makes iy suitable for lots of applicatons such as integrated chromatography ahd gas sensing device. Product overview: BET Surface area (m2 g-1): 780 Pore size (nm) : 4~10 Pore volume(cm3 g-1): 0.80

KIT-6 has unique structure of bicontinuous cubic mesostructured with Ia3d symmetry and an interpenetrating cylindrical pore system, which makes iy suitable for lots of applicatons such as integrated chromatography ahd gas sensing device.

Product overview:

BET Surface area (m2 g-1): 780
Pore size (nm) : 4~10
Pore volume(cm3 g-1): 0.80

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-019
Product Name KIT-6 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Zirconia ceramic insulating gasket -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details