Matexcel Graphene Oxide Water Dispersion, 0.4 wt% GRA-221

Description
· Form: Dispersion of graphene oxide sheets · Particle Size: 600 nm (DLS) · Color: Yellow-brown · Odor: Odorless · Dispersibility: Polar solvents · Solvent: Water · pH: 2,2 - 2,5 · Concentration: 0.4 wt% · Monolayer content (measured in 0.05 wt%): >95% (*) · The Graphene Oxide weight content is guaranteed · The dispersion volume is approximated Application: Graphene/polymer composite materials, Batteries, Biomedical, Solar cells, Supercapacitors, Support for metallic catalysts, Low permeability materials, Biosensors, Multifunctional materials, Graphene research
Datasheet
Description
· Form: Dispersion of graphene oxide sheets · Particle Size: 600 nm (DLS) · Color: Yellow-brown · Odor: Odorless · Dispersibility: Polar solvents · Solvent: Water · pH: 2,2 - 2,5 · Concentration: 0.4 wt% · Monolayer content (measured in 0.05 wt%): >95% (*) · The Graphene Oxide weight content is guaranteed · The dispersion volume is approximated Application: Graphene/polymer composite materials, Batteries, Biomedical, Solar cells, Supercapacitors, Support for metallic catalysts, Low permeability materials, Biosensors, Multifunctional materials, Graphene research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide Water Dispersion, 0.4 wt% - GRA-221 - Matexcel
Shirley, NY, United States
Graphene Oxide Water Dispersion, 0.4 wt%
GRA-221
Graphene Oxide Water Dispersion, 0.4 wt% GRA-221
· Form: Dispersion of graphene oxide sheets · Particle Size: 600 nm (DLS) · Color: Yellow-brown · Odor: Odorless · Dispersibility: Polar solvents · Solvent: Water · pH: 2,2 - 2,5 · Concentration: 0.4 wt% · Monolayer content (measured in 0.05 wt%): >95% (*) · The Graphene Oxide weight content is guaranteed · The dispersion volume is approximated Application: Graphene/polymer composite materials, Batteries, Biomedical, Solar cells, Supercapacitors, Support for metallic catalysts, Low permeability materials, Biosensors, Multifunctional materials, Graphene research

· Form: Dispersion of graphene oxide sheets
· Particle Size: 600 nm (DLS)
· Color: Yellow-brown
· Odor: Odorless
· Dispersibility: Polar solvents
· Solvent: Water
· pH: 2,2 - 2,5
· Concentration: 0.4 wt%
· Monolayer content (measured in 0.05 wt%): >95% (*)
· The Graphene Oxide weight content is guaranteed
· The dispersion volume is approximated

Application: Graphene/polymer composite materials, Batteries, Biomedical, Solar cells, Supercapacitors, Support for metallic catalysts, Low permeability materials, Biosensors, Multifunctional materials, Graphene research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-221
Product Name Graphene Oxide Water Dispersion, 0.4 wt%
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Silicon Nitride Shaft-Wear-Resistant Mandrel -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details