Matexcel Dicalcium Silicate Powder CER-0018

Description
Application: Widely used as raw materials for bone implants and feed additives. Purity: >95% Particle Size: 0-150μm Chemical composition %: Ca2SiO4
Datasheet
Description
Application: Widely used as raw materials for bone implants and feed additives. Purity: >95% Particle Size: 0-150μm Chemical composition %: Ca2SiO4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dicalcium Silicate Powder - CER-0018 - Matexcel
Shirley, NY, United States
Dicalcium Silicate Powder
CER-0018
Dicalcium Silicate Powder CER-0018
Application: Widely used as raw materials for bone implants and feed additives. Purity: >95% Particle Size: 0-150μm Chemical composition %: Ca2SiO4

Application: Widely used as raw materials for bone implants and feed additives.

Purity: >95%

Particle Size: 0-150μm

Chemical composition %: Ca2SiO4

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0018
Product Name Dicalcium Silicate Powder
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Aluminum nitride ceramic gasket-high thermal conductivity -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details