Matexcel Graphene Paper GRA-308

Description
Density: 1.6-2.0g/cm3 Size: 2cm*3cm Thickness: 5-9μm or 12-16μm Conductivity: (3-6)×105S/m
Datasheet
Description
Density: 1.6-2.0g/cm3 Size: 2cm*3cm Thickness: 5-9μm or 12-16μm Conductivity: (3-6)×105S/m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Paper - GRA-308 - Matexcel
Shirley, NY, United States
Graphene Paper
GRA-308
Graphene Paper GRA-308
Density: 1.6-2.0g/cm3 Size: 2cm*3cm Thickness: 5-9μm or 12-16μm Conductivity: (3-6)×105S/m

Density: 1.6-2.0g/cm3
Size: 2cm*3cm
Thickness: 5-9μm or 12-16μm
Conductivity: (3-6)×105S/m

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-308
Product Name Graphene Paper
Density 1.6 g/cc (13.35 lbs/gal)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO-220 Ceramic Insulator Cooling Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details