Matexcel Flake Graphene Oxide GRA-XT004

Description
This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is suitable for modification and in-situ polymerization of rubber, plastics, fibers, etc. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Size: D50<4µm
Datasheet
Description
This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is suitable for modification and in-situ polymerization of rubber, plastics, fibers, etc. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Size: D50<4µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flake Graphene Oxide - GRA-XT004 - Matexcel
Shirley, NY, United States
Flake Graphene Oxide
GRA-XT004
Flake Graphene Oxide GRA-XT004
This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is suitable for modification and in-situ polymerization of rubber, plastics, fibers, etc. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Size: D50<4µm

This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is suitable for modification and in-situ polymerization of rubber, plastics, fibers, etc.

Storage: Store at room Temperature

Application:

1. Polymer reinforcement
2. In situ polymerization
3. Other

Purity: >98%

Product overview:

Single Layer Rate: >50%
Average Thickness: <1.5nm
Surface Area: 300-400m2/g
Ash:<0.1%
C/O: 1~3

Size: D50<4µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT004
Product Name Flake Graphene Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Boron Nitride Ceramic Evaporation Boat Sets -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Metal Evaporation
Performance Features High purity, Low gas content, high density, uniform grain, good compactness. The capability to completely evaporate most metals without any loss.
View Details
Boron nitride ceramic disk custom processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details