Matexcel Datasheets for Cathode Emitters and Filaments

Cathodes are negatively charged electrodes used in batteries, electrolysis systems, plating, electrowinning, electron emission, and other specialized processes.
Cathode Emitters and Filaments: Learn more

Product Name Notes
Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in...
High-capacity polycrystalline cerium-coated ternary NCA powder has high compaction density, high capacity, and good rate performance. It is mainly used in EV and PV power battery systems. Storage: Store at...
It has excellent electrochemical properties such as high compaction density, long cycle life, high capacity, and good consistency. It is mainly used in the manufacture of cylindrical, square, and pouch...
Li1.2Ni0.13Co0.13Mn0 .54O2 Lithium-rich manganese-based battery material, a new type of high-voltage high-capacity battery positive electrode material, can be matched with silicon-carbon negative electrodes to prepare high-capacity batteries. Storage: Store at...
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*140µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*90µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*145µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*91µm(L*W *T) Coating Size: 241mm*175mm(L*W)
The material has high capacity, good consistency, stability and safety, excellent high-temperature storage and cycle performance, and good rate performance. Storage: Store at room temperature Product overview: Li, wt%: 3.9-4.5...
The polycrystalline aluminum-coated nickel-cobalt-mangan ese ternary cathode material has excellent cycle performance, good specific capacity and rate performance, and is mainly used in EV/PHEV logistics vehicles and other batteries that...
Various capacity type and rate type batteries are used alone or in combination. Mainly cylindrical, square capacity type, and rate type battery systems. Storage: Store at room temperature Product overview:...