Matexcel Highly Oriented Pyrolytic Graphite, HOPG (Grade C) GRA-JC028

Description
Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in scientific research, instrument manufacturing, and industrial production. Storage: Store at room temperature Product overview: Mosaic spread, △δ: Grade C: 3-5° Size: 5mm*5mm*1mm 10mm*10mm*1mm 20mm*20mm*1mm
Datasheet
Description
Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in scientific research, instrument manufacturing, and industrial production. Storage: Store at room temperature Product overview: Mosaic spread, △δ: Grade C: 3-5° Size: 5mm*5mm*1mm 10mm*10mm*1mm 20mm*20mm*1mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Oriented Pyrolytic Graphite, HOPG (Grade C) - GRA-JC028 - Matexcel
Shirley, NY, United States
Highly Oriented Pyrolytic Graphite, HOPG (Grade C)
GRA-JC028
Highly Oriented Pyrolytic Graphite, HOPG (Grade C) GRA-JC028
Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in scientific research, instrument manufacturing, and industrial production. Storage: Store at room temperature Product overview: Mosaic spread, △δ: Grade C: 3-5° Size: 5mm*5mm*1mm 10mm*10mm*1mm 20mm*20mm*1mm

Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in scientific research, instrument manufacturing, and industrial production.

Storage: Store at room temperature

Product overview: Mosaic spread, △δ: Grade C: 3-5°

Size:

5mm*5mm*1mm
10mm*10mm*1mm
20mm*20mm*1mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-JC028
Product Name Highly Oriented Pyrolytic Graphite, HOPG (Grade C)
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ion Repeller Ceramic Tube -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications For critical ion repeller and repeller insulator assemblies
View Details
Magnesium stabilized zirconia Wear-resistant Block -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Block
Thermal Conductivity 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details