Matexcel Small-size Graphene Oxide GRA-353

Description
Carbon content: ~42.4wt% Oxygen content: ~46.87wt% Sulfur content: <2.1% Thickness: ~1nm Monolayer Diameter: 0.1-2μm Ash: <1wt% Tap density(g/L): ~300 Grain size: <80>
Datasheet
Description
Carbon content: ~42.4wt% Oxygen content: ~46.87wt% Sulfur content: <2.1% Thickness: ~1nm Monolayer Diameter: 0.1-2μm Ash: <1wt% Tap density(g/L): ~300 Grain size: <80>
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small-size Graphene Oxide - GRA-353 - Matexcel
Shirley, NY, United States
Small-size Graphene Oxide
GRA-353
Small-size Graphene Oxide GRA-353
Carbon content: ~42.4wt% Oxygen content: ~46.87wt% Sulfur content: <2.1% Thickness: ~1nm Monolayer Diameter: 0.1-2μm Ash: <1wt% Tap density(g/L): ~300 Grain size: <80>

Carbon content: ~42.4wt%
Oxygen content: ~46.87wt%
Sulfur content: <2.1%
Thickness: ~1nm
Monolayer Diameter: 0.1-2μm
Ash: <1wt%
Tap density(g/L): ~300
Grain size: <80>

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-353
Product Name Small-size Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Hermetic Ceramic Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details