Matexcel Graphene Oxide Paste GRA-218

Description
Properties: Concentration: 30 g/L - 35g/L Single Layer > 80% Flake Size: 0.5-5 Microns Color: Brown Water based paste Sizes: 30 ml and 60 ml Application: Transparent Conductive Films Composites and Paper-Like Materials Energy-Related Materials Applications in Biology and Medicine Anti-Bacterial Materials Graphene Oxide Sheets at Interfaces Inks and coatings Semiliquid Mixtures 3D Structures
Datasheet
Description
Properties: Concentration: 30 g/L - 35g/L Single Layer > 80% Flake Size: 0.5-5 Microns Color: Brown Water based paste Sizes: 30 ml and 60 ml Application: Transparent Conductive Films Composites and Paper-Like Materials Energy-Related Materials Applications in Biology and Medicine Anti-Bacterial Materials Graphene Oxide Sheets at Interfaces Inks and coatings Semiliquid Mixtures 3D Structures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide Paste - GRA-218 - Matexcel
Shirley, NY, United States
Graphene Oxide Paste
GRA-218
Graphene Oxide Paste GRA-218
Properties: Concentration: 30 g/L - 35g/L Single Layer > 80% Flake Size: 0.5-5 Microns Color: Brown Water based paste Sizes: 30 ml and 60 ml Application: Transparent Conductive Films Composites and Paper-Like Materials Energy-Related Materials Applications in Biology and Medicine Anti-Bacterial Materials Graphene Oxide Sheets at Interfaces Inks and coatings Semiliquid Mixtures 3D Structures

Properties:
Concentration: 30 g/L - 35g/L
Single Layer > 80%
Flake Size: 0.5-5 Microns
Color: Brown
Water based paste
Sizes: 30 ml and 60 ml

Application:

Transparent Conductive Films
Composites and Paper-Like Materials
Energy-Related Materials
Applications in Biology and Medicine
Anti-Bacterial Materials
Graphene Oxide Sheets at Interfaces
Inks and coatings
Semiliquid Mixtures
3D Structures

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-218
Product Name Graphene Oxide Paste
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Direct Bonded Copper Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications soldering
Performance Features Metallized or electrode film
View Details
Silicon nitride ceramic threaded fasteners -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details