Matexcel Datasheets for Silica, Quartz, and Silicate Materials

Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based on silicon dioxide and various chemical variations.
Silica, Quartz, and Silicate Materials: Learn more

Product Name Notes
Adding Mg2+, Sr2+ and Zn2+ ions to Ca-Si-based/Ca-P-bas ed bioceramic scaffolds can not only improve the chemical stability of the original ceramic scaffold materials, but also enhance their biological activity...
Application: Chromatographic filler, adsorption, catalysis and drug loading carrier. Product overview: Average diameter: ~200 nm (TEM+SEM) Purity :≥ 99.9wt% Specific surface area: ~970 m2/g Pore size: 2-6 nm
Application: Widely used as raw materials for bone implants and feed additives. Purity: >95% Particle Size: 0-150μm Chemical composition %: Ca2SiO4
Application: Widely used as raw materials for bone implants and feed additives. Purity: >98% Particle Size: 0-10μm Chemical composition %: CaSiO3
Application: Widely used in drug release carrier, bone defect filling materials and other fields. Purity: >98% Particle Size: 0-150μm Chemical composition %: Ca3SiO5
Bioactive glass has high biocompatibility. For cosmetics and cosmeceuticals, the unique biocompatibility of bioactive glass translates into absolute skin compatibility. This is consistent with the results repeatedly demonstrated in multiple...
Product overview: ZrO2: 63.20%; Fe2O3: 0.10%; TiO2: 0.14%; Whiteness: 90.8% Particle Size: 325 mesh
Storage: Store at room temperature and keep dry Components: CaSiO3 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements.
Storage: Store at room temperature Purity: >98% Size: 0-100μm
Storage: Store at room temperature Purity: >98% Size: 0-80μm
The graphene film is grown on copper foil and then transferred on to silicon wafer substrates. Size: 1cm*1cm monolayer ratio: >95%. We can offer custom service for your different request...
The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic...
Type: P type heavily doped (R: 3*3Ω10cm) Thickness: 525+20μm Thickness of oxide layer: 300nm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%