Matexcel Biomedical grade zirconium oxide CER-0022

Description
Zirconia is a bio-inert material. Since its application as an inorganic biomaterial in the 1970s, it has good biocompatibility, excellent corrosion resistance and wear resistance, stable chemical properties and good thermoelectric insulation. Such biological properties, especially the aesthetic effects closest to natural teeth, are gradually being applied in the field of stomatology. Storage: Store at room temperature Application: This product can be used as a preparation for zirconia ceramics, and has been widely used in the repair of dental defects and defects. This product can be mixed with other bioceramic materials, such as hydroxyapatite, β-tricalcium phosphate, calcium silicate and other powders to enhance its biological activity. Components: ZrO2 Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 100nm-20μm, can be customized according to customer needs
Datasheet
Description
Zirconia is a bio-inert material. Since its application as an inorganic biomaterial in the 1970s, it has good biocompatibility, excellent corrosion resistance and wear resistance, stable chemical properties and good thermoelectric insulation. Such biological properties, especially the aesthetic effects closest to natural teeth, are gradually being applied in the field of stomatology. Storage: Store at room temperature Application: This product can be used as a preparation for zirconia ceramics, and has been widely used in the repair of dental defects and defects. This product can be mixed with other bioceramic materials, such as hydroxyapatite, β-tricalcium phosphate, calcium silicate and other powders to enhance its biological activity. Components: ZrO2 Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 100nm-20μm, can be customized according to customer needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biomedical grade zirconium oxide - CER-0022 - Matexcel
Shirley, NY, United States
Biomedical grade zirconium oxide
CER-0022
Biomedical grade zirconium oxide CER-0022
Zirconia is a bio-inert material. Since its application as an inorganic biomaterial in the 1970s, it has good biocompatibility, excellent corrosion resistance and wear resistance, stable chemical properties and good thermoelectric insulation. Such biological properties, especially the aesthetic effects closest to natural teeth, are gradually being applied in the field of stomatology. Storage: Store at room temperature Application: This product can be used as a preparation for zirconia ceramics, and has been widely used in the repair of dental defects and defects. This product can be mixed with other bioceramic materials, such as hydroxyapatite, β-tricalcium phosphate, calcium silicate and other powders to enhance its biological activity. Components: ZrO2 Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 100nm-20μm, can be customized according to customer needs

Zirconia is a bio-inert material. Since its application as an inorganic biomaterial in the 1970s, it has good biocompatibility, excellent corrosion resistance and wear resistance, stable chemical properties and good thermoelectric insulation. Such biological properties, especially the aesthetic effects closest to natural teeth, are gradually being applied in the field of stomatology.

Storage: Store at room temperature

Application: This product can be used as a preparation for zirconia ceramics, and has been widely used in the repair of dental defects and defects. This product can be mixed with other bioceramic materials, such as hydroxyapatite, β-tricalcium phosphate, calcium silicate and other powders to enhance its biological activity.

Components: ZrO2

Purity:

>99%
Heavy metal: <4ppm
As: <1ppm

Particle Size: 100nm-20μm, can be customized according to customer needs

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0022
Product Name Biomedical grade zirconium oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details