Matexcel Graphene Conductive Agent GRA-358

Description
Carbon content: ~95wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~10nm Monolayer Diameter: 0.1-8μm Electric conductivity(S/m): ~20000
Datasheet
Description
Carbon content: ~95wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~10nm Monolayer Diameter: 0.1-8μm Electric conductivity(S/m): ~20000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Conductive Agent - GRA-358 - Matexcel
Shirley, NY, United States
Graphene Conductive Agent
GRA-358
Graphene Conductive Agent GRA-358
Carbon content: ~95wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~10nm Monolayer Diameter: 0.1-8μm Electric conductivity(S/m): ~20000

Carbon content: ~95wt%
Oxygen content: ~3wt%
Ash: <1wt%
Thickness: ~10nm
Monolayer Diameter: 0.1-8μm
Electric conductivity(S/m): ~20000

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-358
Product Name Graphene Conductive Agent
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details