Matexcel High Surface Area Reduced Graphene Oxide GRA-235

Description
Specific surface area-833 m2/g Color: Black Solid content: 98% Carbon/Oxygen Ratio 10.5 Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-5 microns. Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Specific surface area-833 m2/g Color: Black Solid content: 98% Carbon/Oxygen Ratio 10.5 Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-5 microns. Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surface Area Reduced Graphene Oxide - GRA-235 - Matexcel
Shirley, NY, United States
High Surface Area Reduced Graphene Oxide
GRA-235
High Surface Area Reduced Graphene Oxide GRA-235
Specific surface area-833 m2/g Color: Black Solid content: 98% Carbon/Oxygen Ratio 10.5 Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-5 microns. Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Specific surface area-833 m2/g
Color: Black
Solid content: 98%
Carbon/Oxygen Ratio 10.5
Average flake thickness:1 monolayer
Average Particle (lateral) size: ~3-5 microns.

Application:

Graphene-polymer composite materials
Electrically and thermally conductive composites
Conductive coatings
Aerospace industry
Fire retardants
Support for metallic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-235
Product Name High Surface Area Reduced Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Vacuum furnaces and high-temperature vacuum heating systems
View Details
Zirconia ceramic insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details