Matexcel Reduced Graphene Oxide Water Dispersion GRA-305

Description
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Specific Surface Area: 500-1000m2/g
Datasheet
Description
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Specific Surface Area: 500-1000m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reduced Graphene Oxide Water Dispersion - GRA-305 - Matexcel
Shirley, NY, United States
Reduced Graphene Oxide Water Dispersion
GRA-305
Reduced Graphene Oxide Water Dispersion GRA-305
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Specific Surface Area: 500-1000m2/g

Purity: >98wt%
Thickness: 0.55~3.74nm
Diameter: 0.5-3μm
Layers: <10
Specific Surface Area: 500-1000m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-305
Product Name Reduced Graphene Oxide Water Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Black zirconia insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details