Matexcel Suspended Monolayer Graphene on TEM Grids GRA-257

Description
Transparency: > 97% · Number of graphene layers: 1 · Coverage: > 95% · Thickness (theoretical): 0.345 nm · FET mobility on Al2O3: 2000 cm2/Vs · Hall mobility on SiO2: 2000-3500 cm2/Vs · Grain size: Up to 20 μm Application: Graphene/polymer composite materials, Batteries, Biomedical, Solar cells, Supercapacitors, Support for metallic catalysts, Low permeability materials, Biosensors, Multifunctional materials, Graphene research
Datasheet
Description
Transparency: > 97% · Number of graphene layers: 1 · Coverage: > 95% · Thickness (theoretical): 0.345 nm · FET mobility on Al2O3: 2000 cm2/Vs · Hall mobility on SiO2: 2000-3500 cm2/Vs · Grain size: Up to 20 μm Application: Graphene/polymer composite materials, Batteries, Biomedical, Solar cells, Supercapacitors, Support for metallic catalysts, Low permeability materials, Biosensors, Multifunctional materials, Graphene research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suspended Monolayer Graphene on TEM Grids - GRA-257 - Matexcel
Shirley, NY, United States
Suspended Monolayer Graphene on TEM Grids
GRA-257
Suspended Monolayer Graphene on TEM Grids GRA-257
Transparency: > 97% · Number of graphene layers: 1 · Coverage: > 95% · Thickness (theoretical): 0.345 nm · FET mobility on Al2O3: 2000 cm2/Vs · Hall mobility on SiO2: 2000-3500 cm2/Vs · Grain size: Up to 20 μm Application: Graphene/polymer composite materials, Batteries, Biomedical, Solar cells, Supercapacitors, Support for metallic catalysts, Low permeability materials, Biosensors, Multifunctional materials, Graphene research

Transparency: > 97%
· Number of graphene layers: 1
· Coverage: > 95%
· Thickness (theoretical): 0.345 nm
· FET mobility on Al2O3: 2000 cm2/Vs
· Hall mobility on SiO2: 2000-3500 cm2/Vs
· Grain size: Up to 20 μm

Application: Graphene/polymer composite materials, Batteries, Biomedical, Solar cells, Supercapacitors, Support for metallic catalysts, Low permeability materials, Biosensors, Multifunctional materials, Graphene research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-257
Product Name Suspended Monolayer Graphene on TEM Grids
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form KilnFurniture; Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Boron Nitride Ceramic Washer -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details