Matexcel Hydroxy Graphene quantum dots GRA-398

Description
Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water, alcohol
Datasheet
Description
Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water, alcohol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxy Graphene quantum dots - GRA-398 - Matexcel
Shirley, NY, United States
Hydroxy Graphene quantum dots
GRA-398
Hydroxy Graphene quantum dots GRA-398
Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water, alcohol

Concentration: 1mg/ml

Size: 2.5-4.5 nm

Solubility: Solvent: water, alcohol

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-398
Product Name Hydroxy Graphene quantum dots
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Alumina Ceramic Bolt -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details