Matexcel Detonation Nanodiamond, Nitrogenized NDN-244

Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For compatible polymer compound Purity: >99% CAS Number: 7782-40-3 Size: 3.5-6.0 nm
Datasheet
Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For compatible polymer compound Purity: >99% CAS Number: 7782-40-3 Size: 3.5-6.0 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detonation Nanodiamond, Nitrogenized - NDN-244 - Matexcel
Shirley, NY, United States
Detonation Nanodiamond, Nitrogenized
NDN-244
Detonation Nanodiamond, Nitrogenized NDN-244
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For compatible polymer compound Purity: >99% CAS Number: 7782-40-3 Size: 3.5-6.0 nm

Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering.

Source: Synthesis

Storage: Store at room temperature.

Application: For compatible polymer compound

Purity: >99%

CAS Number: 7782-40-3

Size: 3.5-6.0 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NDN-244
Product Name Detonation Nanodiamond, Nitrogenized
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Porous Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Wear resistant parts or tooling; Air Bearings, Permeable Substates, Dispersion Media, Ash Handling, Wicking Media, Fluidized Bed Plates, Spargers, Breathers
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details