Matexcel Octacalcium phosphate powder CER-0040

Description
Storage: Store at room temperature and keep dry Application: Octacalcium phosphate (OCP) is one of the main components of teeth and bones. It has better biodegradability than hydroxyapatite and good osteoconductivity and osteoinductivity. It is commonly used as a filler for bone defects, facilitating the formation of bone as a scaffold. it can also be used as a capping agent to promote the formation of dentin bridges. Components: Ca8H2(PO4)6-5H2O Purity: >95% Pb: <10ppm; Hg: <2ppm; As: <2ppm; Cd: <3> Particle Size: 1-5μm
Datasheet
Description
Storage: Store at room temperature and keep dry Application: Octacalcium phosphate (OCP) is one of the main components of teeth and bones. It has better biodegradability than hydroxyapatite and good osteoconductivity and osteoinductivity. It is commonly used as a filler for bone defects, facilitating the formation of bone as a scaffold. it can also be used as a capping agent to promote the formation of dentin bridges. Components: Ca8H2(PO4)6-5H2O Purity: >95% Pb: <10ppm; Hg: <2ppm; As: <2ppm; Cd: <3> Particle Size: 1-5μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octacalcium phosphate powder - CER-0040 - Matexcel
Shirley, NY, United States
Octacalcium phosphate powder
CER-0040
Octacalcium phosphate powder CER-0040
Storage: Store at room temperature and keep dry Application: Octacalcium phosphate (OCP) is one of the main components of teeth and bones. It has better biodegradability than hydroxyapatite and good osteoconductivity and osteoinductivity. It is commonly used as a filler for bone defects, facilitating the formation of bone as a scaffold. it can also be used as a capping agent to promote the formation of dentin bridges. Components: Ca8H2(PO4)6-5H2O Purity: >95% Pb: <10ppm; Hg: <2ppm; As: <2ppm; Cd: <3> Particle Size: 1-5μm

Storage: Store at room temperature and keep dry

Application: Octacalcium phosphate (OCP) is one of the main components of teeth and bones. It has better biodegradability than hydroxyapatite and good osteoconductivity and osteoinductivity. It is commonly used as a filler for bone defects, facilitating the formation of bone as a scaffold. it can also be used as a capping agent to promote the formation of dentin bridges.

Components: Ca8H2(PO4)6-5H2O

Purity:

>95%
Pb: <10ppm; Hg: <2ppm; As: <2ppm; Cd: <3>

Particle Size: 1-5μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0040
Product Name Octacalcium phosphate powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Petroleum pressure-bearing connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Oil,gas
Performance Features Insulator,Withstand voltage,high temperature pressure bearing
View Details
Ceramic Washer-Silicon Nitride Ceramic Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details