CER-0058 -- NANO ALUMINUM NITRIDE (ALN)
Matexcel
Nano aluminum nitride (AlN)
CER-0058
Description
Purity: 0.999
Size: 20-30nm
Description
Purity: 0.999
Size: 20-30nm
Datasheet
Suppliers
Purity: 0.999
Size: 20-30nm
Purity: 0.999
Size: 20-30nm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Ceramic Materials |
|
Product Number
|
CER-0058 |
|
Product Name
|
Nano aluminum nitride (AlN) |
|
Shape / Form
|
Powder, Grain or Grog
|
Unlock Full Specs
to access all available technical data
Similar Products
Xiamen Innovacera Advanced Materials Co., Ltd.
Material Type
Zirconia; SpecialtyMaterial
Shape / Form
Roller / Roll
Applications
Consumer Electronics Medical Devices Automotive Industry Luxury Packaging
View Details
Shenzhen Great Precision Ceramic CO., LTD.
Material Type
Zirconia; SpecialtyMaterial
Thermal Conductivity
2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE
11 µm/m-C (6.11 µin/in-F)
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Shape / Form
Plate / Board
Thickness
0.0051 inch (0.1300 mm)
View Details