Matexcel Industrial Grade Graphene Oxide, Diameter: 3~10um GRA-239

Description
Purity: 97% Graphene Thickness: <2nm Layers: <5 Graphene Average Particle Diameter: 3~10um Oxygen Content: 30~50wt%
Datasheet
Description
Purity: 97% Graphene Thickness: <2nm Layers: <5 Graphene Average Particle Diameter: 3~10um Oxygen Content: 30~50wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Graphene Oxide, Diameter: 3~10um - GRA-239 - Matexcel
Shirley, NY, United States
Industrial Grade Graphene Oxide, Diameter: 3~10um
GRA-239
Industrial Grade Graphene Oxide, Diameter: 3~10um GRA-239
Purity: 97% Graphene Thickness: <2nm Layers: <5 Graphene Average Particle Diameter: 3~10um Oxygen Content: 30~50wt%

Purity: 97%
Graphene Thickness: <2nm
Layers: <5
Graphene Average Particle Diameter: 3~10um
Oxygen Content: 30~50wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-239
Product Name Industrial Grade Graphene Oxide, Diameter: 3~10um
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Setter Plate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications ceramic injection molding
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Zirconia ceramic dispensing valve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details