Matexcel Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Product Name Notes
Application: Biomolecular separation and construction of magnetic nano-drugs. Concentration: 10 mg/ml Product overview: Particle morphology: Spherical Features: Can be dispersed in water, chloroform, tetrahydrofuran. Specifications: 5 ml Particle Size: 200...
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-45μm; 15-53μm;
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-53μm; 45-105μm...
Application: Magnetic polystyrene nanospheres can be widely used in chromatography, microscopy, cytography, tissue separation, cancer treatment and DNA technology. Concentration: 1 mg/ml Product overview: Electron microscope size (Fe3O4 kernel diameter):...
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for...
Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53μm; 45-105μm Chemical composition %: Cu...
Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53μm; 45-105μm Chemical composition %: Sn...
Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural...
Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power...
Components: Ni (wt%): 29.73 O (wt%): 0.124 Cu (wt%): Bal. Particle Size: 300 mesh
Components: Ni: 0.02 % Mg: 0.01 % Fe: 0.01 % Na: 0.01 % Pb: 0.01 % Si: 0.02 % Mn: 0.01 % Al: 0.01 % Cu: 0.003 % S: 0.01...
Components: Ni:0.0036% Al:0.003% C:0.025% Mo:0.001% Fe:0.045% Si:0.026% Purity: 99.9%
Components: Nickel: 80% Chromium: 20% Purity: 0.999 Product overview: Compressive Strength: 2100MPa Tensile Strength: 330MPa Melting Point: 1475°C Size: 80-100nm
Concentration: 0.1mM Product overview: Diameter: 65nm; Thickness: 11nm; Shape: Hexagonal plates
Purity: 0.999 Product overview: Particle morphology: Spherical Specific surface area: 66 m2/g Apparent density: 0.84 g/cm3 True density: 4.8-5.1 g/cm3 Particle Size: 20 nm
Storage: Store at 2-8 centigrade for 24 months. Application: Chemiluminescence immunoassay, magnetic separation, etc. Components: 1 μm carboxylated magnetic microsphere, ultrapure water. Concentration: 10 mg/ml Product overview: Surface group: Carboxyl...
Storage: Store at room temperature. Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools,...
Storage: Store at room temperature Application: Biomedicine; Biotechnology; Biosensor Concentration: 1mg/mL Stability: Stable for 12 months Product overview: Magnetosomes are iron oxide nanoparticles surrounded by a phospholipid bilayer with proteins.
Storage: Store at room temperature Components: Co: 10%, Cr: 4%, WC: 86% Product overview: WC-Co10Cr4 is a high-hardness tungsten-based coating powder, which adopts agglomeration and sintering process. Size: 15-45µm
Storage: Store at room temperature Components: Cr: ~1%; Zr: ~0.05%, Cu: Balance Product overview: CuCrZr is a precipitation hardened alloy with additions of chrome and zirconium. The alloy has very...
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 18Ni300 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 1J227/1J27 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 300M alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 30CrMnSiNi2A alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 30CrNi2MoVA alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of A100 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of A310 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AF1410 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of Al1.8CrCuFeNi2.1 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCoCrFeNi2.1 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCoFeNi2.1 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCrFeNiCu alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of CF170 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of CMSX-4 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of CoCrNi alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of DD6 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of DT1900 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of DT300 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of DZ125 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCo45Ni15 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoCr alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoCrNiAl alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoCrNiAl0.1 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoCrNiAl0.5 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoNi alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoNiAlCuTi alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoNiCrAl0.6 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoNiCrAl2 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoNiCrAl3 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoNiCuAl alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoNiNbAl alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrAl alloy micro powder alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrCu alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrNi alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrNi2.1MoAl alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrNiAlTi alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCuAlCrNi alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeMnAlCrTi alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeNi22Cr3 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of G50 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH1131 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH188 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH230 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH3128 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH3233 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH3536 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH3625 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH4099 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH4169 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH5188 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH95 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH96 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH97 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH98 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of GH99 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of K403 alloy micro powder alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of K417 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of K418 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of K447 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of M54 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiCoFeCrAlW alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiCrAl alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiFeCoCrAlTV alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiMoAl alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of P710 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of S53 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of Ti22Al25Nb alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of Ti25Al17Nb alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of Ti2AlNb alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of TiAl4822 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of WC-10Co4Cr alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of WC-12Co alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: 0.985 Size: 2-13um
Storage: Store at room temperature Purity: 0.995 Size: <44um
Storage: Store at room temperature Purity: 0.995 Size: 1-10mm; 20-30mm
Storage: Store at room temperature Purity: 0.995 Size: 1-10mm
Storage: Store at room temperature Purity: 0.995 Size: 1-5um
Storage: Store at room temperature Purity: 0.995 Size: 1kg; 5kg; 10kg
Storage: Store at room temperature Purity: 0.995 Size: 200mesh; 325mesh
Storage: Store at room temperature Purity: 0.995 Size: 20um
Storage: Store at room temperature Purity: 0.995 Size: 30-50mm
Storage: Store at room temperature Purity: 0.995 Size: 325mesh
Storage: Store at room temperature Purity: 0.995 Size: 40-50um; 200mesh
Storage: Store at room temperature Purity: 0.995 Size: 5-25um; 12-40um; 53-90um; 106-150um; 212-300um; 300-425um; 600-850um; 1000-1400um
Storage: Store at room temperature Purity: 0.995 Size: 5.5um
Storage: Store at room temperature Purity: 0.995 Size: 80um; 325mesh
Storage: Store at room temperature Purity: 0.995 Size: D50:1-3um
Storage: Store at room temperature Purity: 0.997 Size: 40-50um
Storage: Store at room temperature Purity: 0.9995 Size: 1-10mm; 30-50mm
Storage: Store at room temperature Purity: 0.9995 Size: 1-3um
Storage: Store at room temperature Purity: 0.9995 Size: 10um; 250um; 325mesh
Storage: Store at room temperature Purity: 0.9995 Size: 10um; 35um; 100mesh; 325mesh
Storage: Store at room temperature Purity: 0.9995 Size: 1um
Storage: Store at room temperature Purity: 0.9995 Size: 2um; 5um; 10um; 325um
Storage: Store at room temperature Purity: 0.9995 Size: 2um
Storage: Store at room temperature Purity: 0.9995 Size: 325mesh
Storage: Store at room temperature Purity: 0.9995 Size: 35um
Storage: Store at room temperature Purity: 0.9995 Size: 3um; 1-10um; 20um; 325mesh
Storage: Store at room temperature Purity: 0.9995 Size: 3um; 45um; 325mesh
Storage: Store at room temperature Purity: 0.9995 Size: 6mm*6mm; 3mm*3mm
Storage: Store at room temperature Purity: 0.9997 Size: 3.5um
Storage: Store at room temperature Purity: 0.999999 Size: 1-5mm
Storage: Store at room temperature Purity: 0.999999 Size: 2-6mm
Storage: Store at room temperature Purity: 0.99999 Size: Φ3mm*3mm; Φ6mm*6mm
Storage: Store at room temperature Purity: 0.99999 Size: 1-10mm
Storage: Store at room temperature Purity: 0.99999 Size: 1-3mm
Storage: Store at room temperature Purity: 0.9999 Size: Φ6mm*6mm
Storage: Store at room temperature Purity: 0.9999 Size: 1-10mm
Storage: Store at room temperature Purity: 0.9999 Size: 1-18um
Storage: Store at room temperature Purity: 0.9999 Size: 1-3um
Storage: Store at room temperature Purity: 0.9999 Size: 10-30mm; 1-10mm
Storage: Store at room temperature Purity: 0.9999 Size: 100mesh
Storage: Store at room temperature Purity: 0.9999 Size: 10um; 325mesh
Storage: Store at room temperature Purity: 0.9999 Size: 1um; 10um
Storage: Store at room temperature Purity: 0.9999 Size: 200mesh
Storage: Store at room temperature Purity: 0.9999 Size: 20um; 325mesh
Storage: Store at room temperature Purity: 0.9999 Size: 325mesh; 1um
Storage: Store at room temperature Purity: 0.9999 Size: 325mesh
Storage: Store at room temperature Purity: 0.9999 Size: 3um; 200mesh
Storage: Store at room temperature Purity: 0.9999 Size: 3um; 325mesh
Storage: Store at room temperature Purity: 0.9999 Size: 5um; 100mesh; 325mesh
Storage: Store at room temperature Purity: 0.9999 Size: 5um
Storage: Store at room temperature Purity: 0.999 Size: Φ3mm*3mm
Storage: Store at room temperature Purity: 0.999 Size: -100Mesh
Storage: Store at room temperature Purity: 0.999 Size: 0-100um; 0-200um; 0-300um
Storage: Store at room temperature Purity: 0.999 Size: 1-10mm; 10-20mm
Storage: Store at room temperature Purity: 0.999 Size: 1-10mm; 30-50mm
Storage: Store at room temperature Purity: 0.999 Size: 1-10mm
Storage: Store at room temperature Purity: 0.999 Size: 1-10um
Storage: Store at room temperature Purity: 0.999 Size: 1-15mm
Storage: Store at room temperature Purity: 0.999 Size: 1-3mm
Storage: Store at room temperature Purity: 0.999 Size: 1-3um
Storage: Store at room temperature Purity: 0.999 Size: 1-5mm
Storage: Store at room temperature Purity: 0.999 Size: 10-30mm
Storage: Store at room temperature Purity: 0.999 Size: 100mesh; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 10um; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 15-53um; 45-105um
Storage: Store at room temperature Purity: 0.999 Size: 1um; 325mesh; <5um
Storage: Store at room temperature Purity: 0.999 Size: 1um; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 1um
Storage: Store at room temperature Purity: 0.999 Size: 200mesh
Storage: Store at room temperature Purity: 0.999 Size: 30-50mm
Storage: Store at room temperature Purity: 0.999 Size: 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 3um; 10um; 100mesh; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 3um; 10um; 200mesh; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 3um; 5um; 7um; 9um; 14um; 20um; 30um; 55um; 70um; 80um; 100mesh; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 3um
Storage: Store at room temperature Purity: 0.99 Size: 1-10mm
Storage: Store at room temperature Purity: 0.99 Size: 1um; 10um; 325mesh
Storage: Store at room temperature Purity: 0.99 Size: 200mesh
Storage: Store at room temperature Purity: 0.99 Size: 5um; 325mesh
Storage: Store at room temperature Purity: 99,99% Size: 30-50mm
Storage: Store at room temperature Purity: 99.8%; 99.95% Size: 1-10mm
Storage: Store at room temperature Purity: 99.9%% Size: 1-3mm
Storage: Store at room temperature Purity: 99.9%; 99.99% Size: 1-10mm
Storage: Store at room temperature Purity: 99.9%; 99.99% Size: 30-50mm
Storage: Store at room temperature Purity: 99.9%; 99.95% Size: 30-50mm
Storage: Store at room temperature Purity: 99.9%; 99.99%; Size: 30-50mm; 1-10mm;
Storage: Store at room temperature Purity: 99.95%; 99.99%; 99.999% Size: 6mm*6mm; 3mm*3mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 1-10mm; 10-30mm; 3mm*3mm; 6mm*6mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 2*5mm; 6*6mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 2mm*5mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 3-10mm; 3*3mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 6mm*6mm; 10-30mm; 30-50mm; 1-10mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 6mm*6mm; 3mm*3mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: Φ3mm*3mm
Storage: Store at room temperature Purity: 99.99%; 99.95%; 99.999% Size: Φ3mm*3mm; 10mm*10mm
Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: Φ3mm*3mm; Φ6mm*6mm
Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: 1-3mm; 3-5mm
Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: 1-3mm
Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: 10-50mm
Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: 2-6mm
Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: 30-50mm; 10-30mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: 1-5mm; 1-10mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: 2mm*5mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: 3mm*3mm; 3mm*6mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: 3mm*3mm
Storage: Store at room temperature Purity: 99.995%; 99.999% Size: 3mm*3mm
Storage: Store at room temperature Purity: 99.999%; 99.9999% Size: 1-6mm
Storage: Store at room temperature Purity: 99.999%; 99.9999% Size: 2-6mm
Storage: Store at room temperature Purity: 99.999%; 99.9999% Size: 3-6mm
Storage: Store at room temperature Purity: 9mm9.9% Size: 30-50m m