Matexcel HAP (Near spherical) Powder CER-0052

Description
Storage: Store at room temperature and keep dry. Purity: 0.96 Particle Size: 1-3μm
Datasheet
Description
Storage: Store at room temperature and keep dry. Purity: 0.96 Particle Size: 1-3μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAP (Near spherical) Powder - CER-0052 - Matexcel
Shirley, NY, United States
HAP (Near spherical) Powder
CER-0052
HAP (Near spherical) Powder CER-0052
Storage: Store at room temperature and keep dry. Purity: 0.96 Particle Size: 1-3μm

Storage: Store at room temperature and keep dry.

Purity: 0.96

Particle Size: 1-3μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0052
Product Name HAP (Near spherical) Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO-220 Ceramic Insulator Cooling Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Magnesium stabilized zirconia Wear-resistant Block -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Block
Thermal Conductivity 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details