Matexcel Nanoporous Carbon Powder MCP-011

Description
Nanoporous Carbon Powder has a three-dimensional through-hole nano-channel structure inside, each hole is connected with 12 surrounding holes, the pore structure is orderly, and the pore size distribution is narrow, which can be precisely controlled in the range of 10-1000 nanometers. NCP has good electrical conductivity (2-10 S/cm), internal three-dimensional pore structure (adjustable from 10-1000 nanometers), and surface modification (hydrophilic to hydrophobic, default hydrophilic hydroxyl group) , Carbon content ~ 95% (remaining H, C), large effective specific surface area (200-600m2/g, varies with pore size), particle size greater than 10 microns. It is very expected to have important applications in catalyst supports, electrode materials, chromatographic column adsorbents, and protein separation. Product overview: Aperture size: 10nm; 50nm; 120nm; 500nm
Datasheet
Description
Nanoporous Carbon Powder has a three-dimensional through-hole nano-channel structure inside, each hole is connected with 12 surrounding holes, the pore structure is orderly, and the pore size distribution is narrow, which can be precisely controlled in the range of 10-1000 nanometers. NCP has good electrical conductivity (2-10 S/cm), internal three-dimensional pore structure (adjustable from 10-1000 nanometers), and surface modification (hydrophilic to hydrophobic, default hydrophilic hydroxyl group) , Carbon content ~ 95% (remaining H, C), large effective specific surface area (200-600m2/g, varies with pore size), particle size greater than 10 microns. It is very expected to have important applications in catalyst supports, electrode materials, chromatographic column adsorbents, and protein separation. Product overview: Aperture size: 10nm; 50nm; 120nm; 500nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nanoporous Carbon Powder - MCP-011 - Matexcel
Shirley, NY, United States
Nanoporous Carbon Powder
MCP-011
Nanoporous Carbon Powder MCP-011
Nanoporous Carbon Powder has a three-dimensional through-hole nano-channel structure inside, each hole is connected with 12 surrounding holes, the pore structure is orderly, and the pore size distribution is narrow, which can be precisely controlled in the range of 10-1000 nanometers. NCP has good electrical conductivity (2-10 S/cm), internal three-dimensional pore structure (adjustable from 10-1000 nanometers), and surface modification (hydrophilic to hydrophobic, default hydrophilic hydroxyl group) , Carbon content ~ 95% (remaining H, C), large effective specific surface area (200-600m2/g, varies with pore size), particle size greater than 10 microns. It is very expected to have important applications in catalyst supports, electrode materials, chromatographic column adsorbents, and protein separation. Product overview: Aperture size: 10nm; 50nm; 120nm; 500nm

Nanoporous Carbon Powder has a three-dimensional through-hole nano-channel structure inside, each hole is connected with 12 surrounding holes, the pore structure is orderly, and the pore size distribution is narrow, which can be precisely controlled in the range of 10-1000 nanometers. NCP has good electrical conductivity (2-10 S/cm), internal three-dimensional pore structure (adjustable from 10-1000 nanometers), and surface modification (hydrophilic to hydrophobic, default hydrophilic hydroxyl group) , Carbon content ~ 95% (remaining H, C), large effective specific surface area (200-600m2/g, varies with pore size), particle size greater than 10 microns. It is very expected to have important applications in catalyst supports, electrode materials, chromatographic column adsorbents, and protein separation.

Product overview: Aperture size: 10nm; 50nm; 120nm; 500nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-011
Product Name Nanoporous Carbon Powder
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO 247 Ceramic Insulating Sheet -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
White zirconia fixed structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details