Matexcel Carbon Nano Fibers(OD: 200-600nm, >70%) GRA-MNT080U

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 200-600nm Purity: >70% Length:5-50microns SSA: >18m2/g
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 200-600nm Purity: >70% Length:5-50microns SSA: >18m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Nano Fibers(OD: 200-600nm, >70%) - GRA-MNT080U - Matexcel
Shirley, NY, United States
Carbon Nano Fibers(OD: 200-600nm, >70%)
GRA-MNT080U
Carbon Nano Fibers(OD: 200-600nm, >70%) GRA-MNT080U
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 200-600nm Purity: >70% Length:5-50microns SSA: >18m2/g

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 200-600nm
Purity: >70%
Length:5-50microns
SSA: >18m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-MNT080U
Product Name Carbon Nano Fibers(OD: 200-600nm, >70%)
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details