Matexcel Hydroxyapatite/Beta-TCP composite porous particles CER-00365

Description
Storage: Store at room temperature Application: Bone filling and bone repair Components: HA:beta-TCP = 25% : 75% HA:beta-TCP = 40% : 60% HA:beta-TCP = 60% : 40% HA:beta-TCP = 75% : 25% Product overview: This product meets the chemical, crystallographic and phase requirements for artificial bone scaffold materials. The porosity is 75±10% and the pore size is 300-500 μm. It can be used in fracture or bone repair research. Sterilized products are available on request.
Datasheet
Description
Storage: Store at room temperature Application: Bone filling and bone repair Components: HA:beta-TCP = 25% : 75% HA:beta-TCP = 40% : 60% HA:beta-TCP = 60% : 40% HA:beta-TCP = 75% : 25% Product overview: This product meets the chemical, crystallographic and phase requirements for artificial bone scaffold materials. The porosity is 75±10% and the pore size is 300-500 μm. It can be used in fracture or bone repair research. Sterilized products are available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite/Beta-TCP composite porous particles - CER-00365 - Matexcel
Shirley, NY, United States
Hydroxyapatite/Beta-TCP composite porous particles
CER-00365
Hydroxyapatite/Beta-TCP composite porous particles CER-00365
Storage: Store at room temperature Application: Bone filling and bone repair Components: HA:beta-TCP = 25% : 75% HA:beta-TCP = 40% : 60% HA:beta-TCP = 60% : 40% HA:beta-TCP = 75% : 25% Product overview: This product meets the chemical, crystallographic and phase requirements for artificial bone scaffold materials. The porosity is 75±10% and the pore size is 300-500 μm. It can be used in fracture or bone repair research. Sterilized products are available on request.

Storage: Store at room temperature

Application: Bone filling and bone repair

Components:

HA:beta-TCP = 25% : 75%
HA:beta-TCP = 40% : 60%
HA:beta-TCP = 60% : 40%
HA:beta-TCP = 75% : 25%

Product overview: This product meets the chemical, crystallographic and phase requirements for artificial bone scaffold materials. The porosity is 75±10% and the pore size is 300-500 μm. It can be used in fracture or bone repair research. Sterilized products are available on request.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-00365
Product Name Hydroxyapatite/Beta-TCP composite porous particles
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Direct Plated Copper Substrate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Superior high-frequency characteristics
View Details
Blue Zirconia Ceramic Positioning Blocks -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Block
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details