Matexcel Nano-ceramic AlN Powder CER-0334

Description
Storage: Store at room temperature. Application: 1.Thermally conductive silica gel and thermally conductive epoxy resin 2.Lubricants and anti-wear agents for nano-inorganic ceramic vehicles 3.Application in high thermal conductivity plastics Purity: >99% Product overview: Oxygencontent: 0.8% Crystalphase: Cube Average partical Size: 50nm Specific surface area: 105m2/g/g Loose loading density: 0.05g/cm3 Size: 50nm
Datasheet
Description
Storage: Store at room temperature. Application: 1.Thermally conductive silica gel and thermally conductive epoxy resin 2.Lubricants and anti-wear agents for nano-inorganic ceramic vehicles 3.Application in high thermal conductivity plastics Purity: >99% Product overview: Oxygencontent: 0.8% Crystalphase: Cube Average partical Size: 50nm Specific surface area: 105m2/g/g Loose loading density: 0.05g/cm3 Size: 50nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-ceramic AlN Powder - CER-0334 - Matexcel
Shirley, NY, United States
Nano-ceramic AlN Powder
CER-0334
Nano-ceramic AlN Powder CER-0334
Storage: Store at room temperature. Application: 1.Thermally conductive silica gel and thermally conductive epoxy resin 2.Lubricants and anti-wear agents for nano-inorganic ceramic vehicles 3.Application in high thermal conductivity plastics Purity: >99% Product overview: Oxygencontent: 0.8% Crystalphase: Cube Average partical Size: 50nm Specific surface area: 105m2/g/g Loose loading density: 0.05g/cm3 Size: 50nm

Storage: Store at room temperature.

Application:

1.Thermally conductive silica gel and thermally conductive epoxy resin
2.Lubricants and anti-wear agents for nano-inorganic ceramic vehicles
3.Application in high thermal conductivity plastics

Purity: >99%

Product overview:

Oxygencontent: 0.8%
Crystalphase: Cube
Average partical Size: 50nm
Specific surface area: 105m2/g/g
Loose loading density: 0.05g/cm3

Size: 50nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0334
Product Name Nano-ceramic AlN Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details