Matexcel Covalent Triazine Frameworks MCP-001

Description
Covalent triazine frameworks (CTFs) are a class of polymeric porous materials connected by strong triazine bonds, which have abundant pore structures, excellent chemical and thermal stability, high content of triazine functional groups, etc. , can be widely used in gas adsorption/separatio n, pollutant removal, energy storage and conversion, catalysis and other fields. Product overview: Purity: >99wt% Pore volume: 0.96 ml/g Pore size: 1.1 nm Nitrogen content: 20-25wt% SSA (specific surface area): 1900-2000 m2/g non-conductive
Datasheet
Description
Covalent triazine frameworks (CTFs) are a class of polymeric porous materials connected by strong triazine bonds, which have abundant pore structures, excellent chemical and thermal stability, high content of triazine functional groups, etc. , can be widely used in gas adsorption/separatio n, pollutant removal, energy storage and conversion, catalysis and other fields. Product overview: Purity: >99wt% Pore volume: 0.96 ml/g Pore size: 1.1 nm Nitrogen content: 20-25wt% SSA (specific surface area): 1900-2000 m2/g non-conductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Covalent Triazine Frameworks - MCP-001 - Matexcel
Shirley, NY, United States
Covalent Triazine Frameworks
MCP-001
Covalent Triazine Frameworks MCP-001
Covalent triazine frameworks (CTFs) are a class of polymeric porous materials connected by strong triazine bonds, which have abundant pore structures, excellent chemical and thermal stability, high content of triazine functional groups, etc. , can be widely used in gas adsorption/separatio n, pollutant removal, energy storage and conversion, catalysis and other fields. Product overview: Purity: >99wt% Pore volume: 0.96 ml/g Pore size: 1.1 nm Nitrogen content: 20-25wt% SSA (specific surface area): 1900-2000 m2/g non-conductive

Covalent triazine frameworks (CTFs) are a class of polymeric porous materials connected by strong triazine bonds, which have abundant pore structures, excellent chemical and thermal stability, high content of triazine functional groups, etc. , can be widely used in gas adsorption/separation, pollutant removal, energy storage and conversion, catalysis and other fields.

Product overview:

Purity: >99wt%
Pore volume: 0.96 ml/g
Pore size: 1.1 nm
Nitrogen content: 20-25wt%
SSA (specific surface area): 1900-2000 m2/g
non-conductive

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-001
Product Name Covalent Triazine Frameworks
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramic Thermal Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications LED Board Thermal Interface Material
Performance Features preferential heat-transfer path
View Details
Magnesium Oxide Stabilized Zirconia Ceramic Sleeves -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details