Matexcel Ordered Mesoporous Carbon MCP-015

Description
Mesoporous carbon is a new type of non-silicon-based mesoporous material with huge specific surface area (up to 2500m2/g) and pore volume (up to 2.25cm3/g), which is very promising in catalyst supports, hydrogen storage materials, electrodes. Materials and other aspects have been important applications, so they are highly valued by people. In addition, the charge storage of the electric double layer capacitor material made of the mesoporous material is higher than that of the assembled metal oxide particles, and is much higher than that of the commercially available metal oxide electric double layer capacitor. Product overview: Pore size (nm): 3.8~4.0 Specific surface area (m²/g): 900~1200 Total pore volume (cm3/g): 0.9~1.3 Micropore volume(cm3/g): 0.18 Microporosity (%): 3.7
Datasheet
Description
Mesoporous carbon is a new type of non-silicon-based mesoporous material with huge specific surface area (up to 2500m2/g) and pore volume (up to 2.25cm3/g), which is very promising in catalyst supports, hydrogen storage materials, electrodes. Materials and other aspects have been important applications, so they are highly valued by people. In addition, the charge storage of the electric double layer capacitor material made of the mesoporous material is higher than that of the assembled metal oxide particles, and is much higher than that of the commercially available metal oxide electric double layer capacitor. Product overview: Pore size (nm): 3.8~4.0 Specific surface area (m²/g): 900~1200 Total pore volume (cm3/g): 0.9~1.3 Micropore volume(cm3/g): 0.18 Microporosity (%): 3.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ordered Mesoporous Carbon - MCP-015 - Matexcel
Shirley, NY, United States
Ordered Mesoporous Carbon
MCP-015
Ordered Mesoporous Carbon MCP-015
Mesoporous carbon is a new type of non-silicon-based mesoporous material with huge specific surface area (up to 2500m2/g) and pore volume (up to 2.25cm3/g), which is very promising in catalyst supports, hydrogen storage materials, electrodes. Materials and other aspects have been important applications, so they are highly valued by people. In addition, the charge storage of the electric double layer capacitor material made of the mesoporous material is higher than that of the assembled metal oxide particles, and is much higher than that of the commercially available metal oxide electric double layer capacitor. Product overview: Pore size (nm): 3.8~4.0 Specific surface area (m²/g): 900~1200 Total pore volume (cm3/g): 0.9~1.3 Micropore volume(cm3/g): 0.18 Microporosity (%): 3.7

Mesoporous carbon is a new type of non-silicon-based mesoporous material with huge specific surface area (up to 2500m2/g) and pore volume (up to 2.25cm3/g), which is very promising in catalyst supports, hydrogen storage materials, electrodes. Materials and other aspects have been important applications, so they are highly valued by people. In addition, the charge storage of the electric double layer capacitor material made of the mesoporous material is higher than that of the assembled metal oxide particles, and is much higher than that of the commercially available metal oxide electric double layer capacitor.

Product overview:

Pore size (nm): 3.8~4.0
Specific surface area (m²/g): 900~1200
Total pore volume (cm3/g): 0.9~1.3
Micropore volume(cm3/g): 0.18
Microporosity (%): 3.7

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-015
Product Name Ordered Mesoporous Carbon
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Alumina ceramic parts precision machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Performance Features Machinable ceramic
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details