Matexcel Ceramic fiber blankets CER-0065

Description
Ceramic fiber blanket has high tensile strength and low shrinkage. It has great resiliency with low heat storage. This product has low thermal conductivity and great resistance to thermal shock as well as great sound absorption. Application: – Furnace repair – Furnace, kiln, reformer and boiler linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown insulation – Field steam generator lining – Nuclear insulation applications – Thermal reactor insulation – Flexible high temperature pipe insulation – Investment casting mold wrapping – Removable casting mold wrapping – Removable insulating blankets for stress relieving welds – Pressure and cryogenic vessel fire protection – Soaking pit seals – High temperature filtration Size: Density #6 or #8 Standard Thicknesses: 0.5" to 2" (custom thicknesses available) Width: 24" to 48" Roll Length: 150” to 576" Temperature ratings: 1260 deg C, 1360 deg C, 1400 deg C and 1430 deg C With or without aluminum backing
Datasheet
Description
Ceramic fiber blanket has high tensile strength and low shrinkage. It has great resiliency with low heat storage. This product has low thermal conductivity and great resistance to thermal shock as well as great sound absorption. Application: – Furnace repair – Furnace, kiln, reformer and boiler linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown insulation – Field steam generator lining – Nuclear insulation applications – Thermal reactor insulation – Flexible high temperature pipe insulation – Investment casting mold wrapping – Removable casting mold wrapping – Removable insulating blankets for stress relieving welds – Pressure and cryogenic vessel fire protection – Soaking pit seals – High temperature filtration Size: Density #6 or #8 Standard Thicknesses: 0.5" to 2" (custom thicknesses available) Width: 24" to 48" Roll Length: 150” to 576" Temperature ratings: 1260 deg C, 1360 deg C, 1400 deg C and 1430 deg C With or without aluminum backing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic fiber blankets - CER-0065 - Matexcel
Shirley, NY, United States
Ceramic fiber blankets
CER-0065
Ceramic fiber blankets CER-0065
Ceramic fiber blanket has high tensile strength and low shrinkage. It has great resiliency with low heat storage. This product has low thermal conductivity and great resistance to thermal shock as well as great sound absorption. Application: – Furnace repair – Furnace, kiln, reformer and boiler linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown insulation – Field steam generator lining – Nuclear insulation applications – Thermal reactor insulation – Flexible high temperature pipe insulation – Investment casting mold wrapping – Removable casting mold wrapping – Removable insulating blankets for stress relieving welds – Pressure and cryogenic vessel fire protection – Soaking pit seals – High temperature filtration Size: Density #6 or #8 Standard Thicknesses: 0.5" to 2" (custom thicknesses available) Width: 24" to 48" Roll Length: 150” to 576" Temperature ratings: 1260 deg C, 1360 deg C, 1400 deg C and 1430 deg C With or without aluminum backing

Ceramic fiber blanket has high tensile strength and low shrinkage. It has great resiliency with low heat storage. This product has low thermal conductivity and great resistance to thermal shock as well as great sound absorption.

Application:

– Furnace repair
– Furnace, kiln, reformer and boiler linings
– Furnace door linings and seals
– Reusable insulation for steam and gas turbines
– High temperature insulation for kiln and furnace
– Primary reformer heater insulation
– High temperature insulation gaskets
– Expansion joint seals
– Glass furnace crown insulation
– Field steam generator lining
– Nuclear insulation applications
– Thermal reactor insulation
– Flexible high temperature pipe insulation
– Investment casting mold wrapping
– Removable casting mold wrapping
– Removable insulating blankets for stress relieving welds
– Pressure and cryogenic vessel fire protection
– Soaking pit seals
– High temperature filtration

Size:

Density #6 or #8
Standard Thicknesses: 0.5" to 2" (custom thicknesses available)
Width: 24" to 48"
Roll Length: 150” to 576"
Temperature ratings: 1260 deg C, 1360 deg C, 1400 deg C and 1430 deg C
With or without aluminum backing

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0065
Product Name Ceramic fiber blankets
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Silicon nitride ceramic bearing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details