Matexcel Monolayer Graphene on Cu with PMMA Coating GRA-242

Description
This product is monolayer graphene on Cu substrate with PMMA coating. This pre-coating product can be used to transfer the graphene film by a simple method. Storage: Store at room temperature Application: Flexible batteries, Electronics, Aerospace industry, MEMS and NEMS, Microactuators, Conductive coatings, Research Usage: Materials: 1M~2M FeCl3, acetone, deionized water, plastic dropper, tweezers Steps: 1, Prepare two glass culture dishes, each with FeCl3 solution. Hold the sample with a pair of tweezers and place it gently on the surface of FeCl3 solution. The Cu side is in contact with the solution and the surface coated with PMMA is facing up. 2, After 3 minutes of corrosion, clamp a corner of the sample with tweezers and lift the sample vertically from the dish. Pipette the FeCl3 solution with a plastic dropper, rinse three times of the side of the sample that has been corroded(If the first removal is not clean, you can etch for another two minutes after the first corrosion, repeat the rinse once). 3, Gently spread the rinsed sample on the surface of the second culture dish solution. After about 1 hour, the copper was completely etched away. It can be seen that the PMMA film floated on the surface of the solution, and the graphene was on the lower surface of the PMMA film. 4, Picke up the sample from the bottom up using a glass slide and placed in a dish containing deionized water to remove the remaining FeCl3 solution. Repeat three times and using the fresh water for 10 minutes each time(The residue of FeCl3 can be substantially removed after washing three times). 5, Use the substrate you need to pick up the graphene film from the bottom up and put the graphene film in the center of the substrate. Then, keep the sample upright to let the residual water drip. The sample is then placed nearly vertically on the water-absorbing material and dry naturally. 6, After naturally drying, place the sample in 90 centigrade oven or hot stage (110 centigrade) for about 1 hour to let the graphene and the substrate attached closely. 7, After cooled, put the sample in acetone solution to remove PMMA. Repeat three times. Using the fresh acetone each time for 30 minutes (Heating the acetone to 50 degrees can save half time. Heating the acetone also helps to completely remove the pmma, but may cause more graphene damage defects). 8, Remove the sample and let the surface acetone evaporate clean. The sample can be taken for storage. Please put in the oven for 90 centigrade for a half hours before use to remove the attached water molecules. Product overview: Transparency: > 97% Coverage: > 97% Number of graphene layers: 1 Thickness (theoretical): 0.345 nm Thickness of Cu substrate: 20-50μm Sheet Resistance: 400±50 Ohms/sq (1cm x1cm)
Datasheet
Description
This product is monolayer graphene on Cu substrate with PMMA coating. This pre-coating product can be used to transfer the graphene film by a simple method. Storage: Store at room temperature Application: Flexible batteries, Electronics, Aerospace industry, MEMS and NEMS, Microactuators, Conductive coatings, Research Usage: Materials: 1M~2M FeCl3, acetone, deionized water, plastic dropper, tweezers Steps: 1, Prepare two glass culture dishes, each with FeCl3 solution. Hold the sample with a pair of tweezers and place it gently on the surface of FeCl3 solution. The Cu side is in contact with the solution and the surface coated with PMMA is facing up. 2, After 3 minutes of corrosion, clamp a corner of the sample with tweezers and lift the sample vertically from the dish. Pipette the FeCl3 solution with a plastic dropper, rinse three times of the side of the sample that has been corroded(If the first removal is not clean, you can etch for another two minutes after the first corrosion, repeat the rinse once). 3, Gently spread the rinsed sample on the surface of the second culture dish solution. After about 1 hour, the copper was completely etched away. It can be seen that the PMMA film floated on the surface of the solution, and the graphene was on the lower surface of the PMMA film. 4, Picke up the sample from the bottom up using a glass slide and placed in a dish containing deionized water to remove the remaining FeCl3 solution. Repeat three times and using the fresh water for 10 minutes each time(The residue of FeCl3 can be substantially removed after washing three times). 5, Use the substrate you need to pick up the graphene film from the bottom up and put the graphene film in the center of the substrate. Then, keep the sample upright to let the residual water drip. The sample is then placed nearly vertically on the water-absorbing material and dry naturally. 6, After naturally drying, place the sample in 90 centigrade oven or hot stage (110 centigrade) for about 1 hour to let the graphene and the substrate attached closely. 7, After cooled, put the sample in acetone solution to remove PMMA. Repeat three times. Using the fresh acetone each time for 30 minutes (Heating the acetone to 50 degrees can save half time. Heating the acetone also helps to completely remove the pmma, but may cause more graphene damage defects). 8, Remove the sample and let the surface acetone evaporate clean. The sample can be taken for storage. Please put in the oven for 90 centigrade for a half hours before use to remove the attached water molecules. Product overview: Transparency: > 97% Coverage: > 97% Number of graphene layers: 1 Thickness (theoretical): 0.345 nm Thickness of Cu substrate: 20-50μm Sheet Resistance: 400±50 Ohms/sq (1cm x1cm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolayer Graphene on Cu with PMMA Coating - GRA-242 - Matexcel
Shirley, NY, United States
Monolayer Graphene on Cu with PMMA Coating
GRA-242
Monolayer Graphene on Cu with PMMA Coating GRA-242
This product is monolayer graphene on Cu substrate with PMMA coating. This pre-coating product can be used to transfer the graphene film by a simple method. Storage: Store at room temperature Application: Flexible batteries, Electronics, Aerospace industry, MEMS and NEMS, Microactuators, Conductive coatings, Research Usage: Materials: 1M~2M FeCl3, acetone, deionized water, plastic dropper, tweezers Steps: 1, Prepare two glass culture dishes, each with FeCl3 solution. Hold the sample with a pair of tweezers and place it gently on the surface of FeCl3 solution. The Cu side is in contact with the solution and the surface coated with PMMA is facing up. 2, After 3 minutes of corrosion, clamp a corner of the sample with tweezers and lift the sample vertically from the dish. Pipette the FeCl3 solution with a plastic dropper, rinse three times of the side of the sample that has been corroded(If the first removal is not clean, you can etch for another two minutes after the first corrosion, repeat the rinse once). 3, Gently spread the rinsed sample on the surface of the second culture dish solution. After about 1 hour, the copper was completely etched away. It can be seen that the PMMA film floated on the surface of the solution, and the graphene was on the lower surface of the PMMA film. 4, Picke up the sample from the bottom up using a glass slide and placed in a dish containing deionized water to remove the remaining FeCl3 solution. Repeat three times and using the fresh water for 10 minutes each time(The residue of FeCl3 can be substantially removed after washing three times). 5, Use the substrate you need to pick up the graphene film from the bottom up and put the graphene film in the center of the substrate. Then, keep the sample upright to let the residual water drip. The sample is then placed nearly vertically on the water-absorbing material and dry naturally. 6, After naturally drying, place the sample in 90 centigrade oven or hot stage (110 centigrade) for about 1 hour to let the graphene and the substrate attached closely. 7, After cooled, put the sample in acetone solution to remove PMMA. Repeat three times. Using the fresh acetone each time for 30 minutes (Heating the acetone to 50 degrees can save half time. Heating the acetone also helps to completely remove the pmma, but may cause more graphene damage defects). 8, Remove the sample and let the surface acetone evaporate clean. The sample can be taken for storage. Please put in the oven for 90 centigrade for a half hours before use to remove the attached water molecules. Product overview: Transparency: > 97% Coverage: > 97% Number of graphene layers: 1 Thickness (theoretical): 0.345 nm Thickness of Cu substrate: 20-50μm Sheet Resistance: 400±50 Ohms/sq (1cm x1cm)

This product is monolayer graphene on Cu substrate with PMMA coating. This pre-coating product can be used to transfer the graphene film by a simple method.

Storage: Store at room temperature

Application: Flexible batteries, Electronics, Aerospace industry, MEMS and NEMS, Microactuators, Conductive coatings, Research

Usage:

Materials: 1M~2M FeCl3, acetone, deionized water, plastic dropper, tweezers
Steps:
1, Prepare two glass culture dishes, each with FeCl3 solution. Hold the sample with a pair of tweezers and place it gently on the surface of FeCl3 solution. The Cu side is in contact with the solution and the surface coated with PMMA is facing up.
2, After 3 minutes of corrosion, clamp a corner of the sample with tweezers and lift the sample vertically from the dish. Pipette the FeCl3 solution with a plastic dropper, rinse three times of the side of the sample that has been corroded(If the first removal is not clean, you can etch for another two minutes after the first corrosion, repeat the rinse once).
3, Gently spread the rinsed sample on the surface of the second culture dish solution. After about 1 hour, the copper was completely etched away. It can be seen that the PMMA film floated on the surface of the solution, and the graphene was on the lower surface of the PMMA film.
4, Picke up the sample from the bottom up using a glass slide and placed in a dish containing deionized water to remove the remaining FeCl3 solution. Repeat three times and using the fresh water for 10 minutes each time(The residue of FeCl3 can be substantially removed after washing three times).
5, Use the substrate you need to pick up the graphene film from the bottom up and put the graphene film in the center of the substrate. Then, keep the sample upright to let the residual water drip. The sample is then placed nearly vertically on the water-absorbing material and dry naturally.
6, After naturally drying, place the sample in 90 centigrade oven or hot stage (110 centigrade) for about 1 hour to let the graphene and the substrate attached closely.
7, After cooled, put the sample in acetone solution to remove PMMA. Repeat three times. Using the fresh acetone each time for 30 minutes (Heating the acetone to 50 degrees can save half time. Heating the acetone also helps to completely remove the pmma, but may cause more graphene damage defects).
8, Remove the sample and let the surface acetone evaporate clean. The sample can be taken for storage. Please put in the oven for 90 centigrade for a half hours before use to remove the attached water molecules.

Product overview:

Transparency: > 97%
Coverage: > 97%
Number of graphene layers: 1
Thickness (theoretical): 0.345 nm
Thickness of Cu substrate: 20-50μm
Sheet Resistance: 400±50 Ohms/sq (1cm x1cm)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-242
Product Name Monolayer Graphene on Cu with PMMA Coating
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cores for Electrical Resistors -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Rod
Applications Household appliances, Automobiles, Consumer electronics, New energy
Performance Features High hardness, Lower Noise Factor, Stable Resistance, Good Electrical Shock Loads
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details