Matexcel High Purity Graphene, 1~3nm GRA-230

Description
Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 2~10um Graphene Surface Area: 250~400 m2/g Graphene Bulk Density: 5~10mg/ml Electrical conductivity: EC=1000~1500 S/m
Datasheet
Description
Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 2~10um Graphene Surface Area: 250~400 m2/g Graphene Bulk Density: 5~10mg/ml Electrical conductivity: EC=1000~1500 S/m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Graphene, 1~3nm - GRA-230 - Matexcel
Shirley, NY, United States
High Purity Graphene, 1~3nm
GRA-230
High Purity Graphene, 1~3nm GRA-230
Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 2~10um Graphene Surface Area: 250~400 m2/g Graphene Bulk Density: 5~10mg/ml Electrical conductivity: EC=1000~1500 S/m

Graphene Thickness: 1~3nm
Layers: <3
Graphene Average Particle Diameter: 2~10um
Graphene Surface Area: 250~400 m2/g
Graphene Bulk Density: 5~10mg/ml
Electrical conductivity: EC=1000~1500 S/m

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-230
Product Name High Purity Graphene, 1~3nm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Hot-Pressed Aluminum Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications Semiconductor heaters
View Details
Zirconia ceramic rod -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details