Matexcel Mg/Sr/Zn Doping calcium silicate CER-0024

Description
Adding Mg2+, Sr2+ and Zn2+ ions to Ca-Si-based/Ca-P-bas ed bioceramic scaffolds can not only improve the chemical stability of the original ceramic scaffold materials, but also enhance their biological activity and biocompatibility. Storage: Store at room temperature Application: This product can be used as a preparation of Ca-Si-based bioceramics, coatings and composite materials. After sterilization, it can also be used for plastic surgery and cosmetic surgery, dental surgery, repair due to trauma, tumor, inflammation, bone disease, etc. Bone defects and bone fusion. Components: CaxMgySrzSiO Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 5-20μm, can be customized according to customer needs
Datasheet
Description
Adding Mg2+, Sr2+ and Zn2+ ions to Ca-Si-based/Ca-P-bas ed bioceramic scaffolds can not only improve the chemical stability of the original ceramic scaffold materials, but also enhance their biological activity and biocompatibility. Storage: Store at room temperature Application: This product can be used as a preparation of Ca-Si-based bioceramics, coatings and composite materials. After sterilization, it can also be used for plastic surgery and cosmetic surgery, dental surgery, repair due to trauma, tumor, inflammation, bone disease, etc. Bone defects and bone fusion. Components: CaxMgySrzSiO Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 5-20μm, can be customized according to customer needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mg/Sr/Zn Doping calcium silicate - CER-0024 - Matexcel
Shirley, NY, United States
Mg/Sr/Zn Doping calcium silicate
CER-0024
Mg/Sr/Zn Doping calcium silicate CER-0024
Adding Mg2+, Sr2+ and Zn2+ ions to Ca-Si-based/Ca-P-bas ed bioceramic scaffolds can not only improve the chemical stability of the original ceramic scaffold materials, but also enhance their biological activity and biocompatibility. Storage: Store at room temperature Application: This product can be used as a preparation of Ca-Si-based bioceramics, coatings and composite materials. After sterilization, it can also be used for plastic surgery and cosmetic surgery, dental surgery, repair due to trauma, tumor, inflammation, bone disease, etc. Bone defects and bone fusion. Components: CaxMgySrzSiO Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 5-20μm, can be customized according to customer needs

Adding Mg2+, Sr2+ and Zn2+ ions to Ca-Si-based/Ca-P-based bioceramic scaffolds can not only improve the chemical stability of the original ceramic scaffold materials, but also enhance their biological activity and biocompatibility.

Storage: Store at room temperature

Application: This product can be used as a preparation of Ca-Si-based bioceramics, coatings and composite materials. After sterilization, it can also be used for plastic surgery and cosmetic surgery, dental surgery, repair due to trauma, tumor, inflammation, bone disease, etc. Bone defects and bone fusion.

Components: CaxMgySrzSiO

Purity:

>99%
Heavy metal: <4ppm
As: <1ppm

Particle Size: 5-20μm, can be customized according to customer needs

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0024
Product Name Mg/Sr/Zn Doping calcium silicate
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Analytical Instruments Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications analytical and medical industries
Performance Features Electrical Insulation Requirements
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details