Matexcel Graphite Micropowder, 10µm GRA-GZYJ010

Description
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 10µm
Datasheet
Description
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 10µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Micropowder, 10µm - GRA-GZYJ010 - Matexcel
Shirley, NY, United States
Graphite Micropowder, 10µm
GRA-GZYJ010
Graphite Micropowder, 10µm GRA-GZYJ010
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 10µm

Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields.

Storage: Store at room temperature

Purity: 0.999

Size: APS: 10µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GZYJ010
Product Name Graphite Micropowder, 10µm
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details