Matexcel UiO66 MOF MOF-017

Description
UiO66 MOF Product overview: Particle size: 200~500nm Pore size: 0.6~1.2nm Specific surface area: ~1500m²/g
Datasheet
Description
UiO66 MOF Product overview: Particle size: 200~500nm Pore size: 0.6~1.2nm Specific surface area: ~1500m²/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UiO66 MOF - MOF-017 - Matexcel
Shirley, NY, United States
UiO66 MOF
MOF-017
UiO66 MOF MOF-017
UiO66 MOF Product overview: Particle size: 200~500nm Pore size: 0.6~1.2nm Specific surface area: ~1500m²/g

UiO66 MOF

Product overview:

Particle size: 200~500nm
Pore size: 0.6~1.2nm
Specific surface area: ~1500m²/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MOF-017
Product Name UiO66 MOF
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic quadrupole for mass spectrometer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Tube
Applications Mass spectrometer
Performance Features High thermal conductivity,Low dielectric loss,High dimensional stability
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details