Matexcel Aluminum-silicon Ordered Mesoporous Materials(Al-SBA-15) AOM-021

Description
The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require strong acid catalysis of fine chemicals. Product overview: Specific surface area > 600 m2/g; Pore volume > 0.60 cm3/g; Pore size 6-8 nm, Wall thickness 4-6 nm, Si/Al ratio is normally 20:1, Aluminum content 5%
Datasheet
Description
The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require strong acid catalysis of fine chemicals. Product overview: Specific surface area > 600 m2/g; Pore volume > 0.60 cm3/g; Pore size 6-8 nm, Wall thickness 4-6 nm, Si/Al ratio is normally 20:1, Aluminum content 5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum-silicon Ordered Mesoporous Materials(Al-SBA-15) - AOM-021 - Matexcel
Shirley, NY, United States
Aluminum-silicon Ordered Mesoporous Materials(Al-SBA-15)
AOM-021
Aluminum-silicon Ordered Mesoporous Materials(Al-SBA-15) AOM-021
The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require strong acid catalysis of fine chemicals. Product overview: Specific surface area > 600 m2/g; Pore volume > 0.60 cm3/g; Pore size 6-8 nm, Wall thickness 4-6 nm, Si/Al ratio is normally 20:1, Aluminum content 5%

The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require strong acid catalysis of fine chemicals.

Product overview:

Specific surface area > 600 m2/g;
Pore volume > 0.60 cm3/g;
Pore size 6-8 nm,
Wall thickness 4-6 nm,
Si/Al ratio is normally 20:1,
Aluminum content 5%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number AOM-021
Product Name Aluminum-silicon Ordered Mesoporous Materials(Al-SBA-15)
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details