Matexcel Small Size High Conductivity/Thermal Graphene Water Dispersions GRA-XT008

Description
This product is obtained by using our company's Small Size High Conductivity/Thermal Graphene Powder as raw material, adding a small amount of dispersant to pretreat the graphene, and then using a fixed dispersion process to disperse the graphene in deionized water. It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥200S/cm Ash: ≤4.0% Solid Content: ~2.5%wt Size: D50<1µm
Datasheet
Description
This product is obtained by using our company's Small Size High Conductivity/Thermal Graphene Powder as raw material, adding a small amount of dispersant to pretreat the graphene, and then using a fixed dispersion process to disperse the graphene in deionized water. It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥200S/cm Ash: ≤4.0% Solid Content: ~2.5%wt Size: D50<1µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size High Conductivity/Thermal Graphene Water Dispersions - GRA-XT008 - Matexcel
Shirley, NY, United States
Small Size High Conductivity/Thermal Graphene Water Dispersions
GRA-XT008
Small Size High Conductivity/Thermal Graphene Water Dispersions GRA-XT008
This product is obtained by using our company's Small Size High Conductivity/Thermal Graphene Powder as raw material, adding a small amount of dispersant to pretreat the graphene, and then using a fixed dispersion process to disperse the graphene in deionized water. It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥200S/cm Ash: ≤4.0% Solid Content: ~2.5%wt Size: D50<1µm

This product is obtained by using our company's Small Size High Conductivity/Thermal Graphene Powder as raw material, adding a small amount of dispersant to pretreat the graphene, and then using a fixed dispersion process to disperse the graphene in deionized water. It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials

Storage: Store at room Temperature

Application:

1. Conductive ink
2. Heat dissipation paint
3. Electrically and thermally conductive polymer materials
4. Electromagnetic shielding materials, etc.

Purity: >98%

Product overview:

Layers: 5-6
Film Conductivity: ≥200S/cm
Ash: ≤4.0%
Solid Content: ~2.5%wt

Size: D50<1µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT008
Product Name Small Size High Conductivity/Thermal Graphene Water Dispersions
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Porous Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Wear resistant parts or tooling; Air Bearings, Permeable Substates, Dispersion Media, Ash Handling, Wicking Media, Fluidized Bed Plates, Spargers, Breathers
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details