Matexcel Nano Diamond CER-0055

Description
Specific surface area: 30m2/g; Decomposition temperature: 816.73°C; Bulk density: 0.18g/cm3; Tap density: 3.3 g/cm3 Purity: 0.99 Size: ~100nm
Datasheet
Description
Specific surface area: 30m2/g; Decomposition temperature: 816.73°C; Bulk density: 0.18g/cm3; Tap density: 3.3 g/cm3 Purity: 0.99 Size: ~100nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano Diamond - CER-0055 - Matexcel
Shirley, NY, United States
Nano Diamond
CER-0055
Nano Diamond CER-0055
Specific surface area: 30m2/g; Decomposition temperature: 816.73°C; Bulk density: 0.18g/cm3; Tap density: 3.3 g/cm3 Purity: 0.99 Size: ~100nm

Specific surface area: 30m2/g; Decomposition temperature: 816.73°C; Bulk density: 0.18g/cm3; Tap density: 3.3 g/cm3

Purity: 0.99

Size: ~100nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0055
Product Name Nano Diamond
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO-220 Ceramic Insulator Cooling Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details