Matexcel Fullerenols(-OH functional fullerene) GRA-328

Description
Solubility: soluble in water,can reach 5g/100ml Formula: C60(OH)n· mH2O Number of hydroxyl: 24-28
Datasheet
Description
Solubility: soluble in water,can reach 5g/100ml Formula: C60(OH)n· mH2O Number of hydroxyl: 24-28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fullerenols(-OH functional fullerene) - GRA-328 - Matexcel
Shirley, NY, United States
Fullerenols(-OH functional fullerene)
GRA-328
Fullerenols(-OH functional fullerene) GRA-328
Solubility: soluble in water,can reach 5g/100ml Formula: C60(OH)n· mH2O Number of hydroxyl: 24-28

Solubility: soluble in water,can reach 5g/100ml
Formula: C60(OH)n· mH2O
Number of hydroxyl: 24-28

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-328
Product Name Fullerenols(-OH functional fullerene)
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details