Matexcel Datasheets for Nickel and Nickel Alloys
Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
Nickel and Nickel Alloys: Learn more
| Product Name | Notes |
|---|---|
| Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for... | |
| Components: Nickel: 80% Chromium: 20% Purity: 0.999 Product overview: Compressive Strength: 2100MPa Tensile Strength: 330MPa Melting Point: 1475°C Size: 80-100nm | |
| Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service! | |
| Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 18Ni300 alloy micro powder, please contact customer service! | |
| Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiCoFeCrAlW alloy micro powder, please contact customer service! | |
| Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiCrAl alloy micro powder, please contact customer service! | |
| Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiFeCoCrAlTV alloy micro powder, please contact customer service! | |
| Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiMoAl alloy micro powder, please contact customer service! | |
| Storage: Store at room temperature Purity: 0.995 Size: 325mesh | |
| Storage: Store at room temperature Purity: 0.999 Size: 200mesh | |
| Storage: Store at room temperature Purity: 0.999 Size: 325mesh | |
| Storage: Store at room temperature Purity: 99.95%; 99.99%; 99.999% Size: 6mm*6mm; 3mm*3mm |