Matexcel Carbon Nano Fibers(OD: 50-200nm, >99.9%) GRA-MNT082U

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >99.9% Length:1-15microns
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >99.9% Length:1-15microns
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Nano Fibers(OD: 50-200nm, >99.9%) - GRA-MNT082U - Matexcel
Shirley, NY, United States
Carbon Nano Fibers(OD: 50-200nm, >99.9%)
GRA-MNT082U
Carbon Nano Fibers(OD: 50-200nm, >99.9%) GRA-MNT082U
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >99.9% Length:1-15microns

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 50-200nm
Purity: >99.9%
Length:1-15microns

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-MNT082U
Product Name Carbon Nano Fibers(OD: 50-200nm, >99.9%)
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
BSN Boron Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; Silicon Nitride; SpecialtyMaterial
Shape / Form Rod; Roller / Roll; Tube
Applications Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
View Details
Alumina ceramic valve piece custom processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details