Matexcel Bioglass for Oral Care CER-0126

Description
Bioactive glass used in toothpaste not only has traditional functions such as anti-sensitivity and anti-moth, solid teeth whitening, hemostasis and anti-inflammation, and odor removal, but also can effectively prevent dental caries, prevent tooth desensitization, and whiten and repair. Storage: Store at room Temperature Purity: ≥95% Product overview: This product can be used in mouthwash, toothpaste, and mouth ulcer patches. Size: <20um
Datasheet
Description
Bioactive glass used in toothpaste not only has traditional functions such as anti-sensitivity and anti-moth, solid teeth whitening, hemostasis and anti-inflammation, and odor removal, but also can effectively prevent dental caries, prevent tooth desensitization, and whiten and repair. Storage: Store at room Temperature Purity: ≥95% Product overview: This product can be used in mouthwash, toothpaste, and mouth ulcer patches. Size: <20um
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bioglass for Oral Care - CER-0126 - Matexcel
Shirley, NY, United States
Bioglass for Oral Care
CER-0126
Bioglass for Oral Care CER-0126
Bioactive glass used in toothpaste not only has traditional functions such as anti-sensitivity and anti-moth, solid teeth whitening, hemostasis and anti-inflammation, and odor removal, but also can effectively prevent dental caries, prevent tooth desensitization, and whiten and repair. Storage: Store at room Temperature Purity: ≥95% Product overview: This product can be used in mouthwash, toothpaste, and mouth ulcer patches. Size: <20um

Bioactive glass used in toothpaste not only has traditional functions such as anti-sensitivity and anti-moth, solid teeth whitening, hemostasis and anti-inflammation, and odor removal, but also can effectively prevent dental caries, prevent tooth desensitization, and whiten and repair.

Storage: Store at room Temperature

Purity: ≥95%

Product overview: This product can be used in mouthwash, toothpaste, and mouth ulcer patches.

Size: <20um

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0126
Product Name Bioglass for Oral Care
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details